EN
  • EN
  • DE

XPC860SRZP50D3

Part No XPC860SRZP50D3
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 410424-XPC860SRZP50D3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPC860SRZP50D3 CAD Model

Description

The XPC860SRZP50D3 is an embedded processor from the PowerQUICC™ family manufactured by Freescale Semiconductor (now NXP). This processor integrates a CPU core and various peripherals onto a single chip, designed to meet the demands of various embedded applications where processing power and efficient I/O are crucial.

Applications

  • Routers, switches, and other networking devices.
  • Industrial automation equipment and control systems.
  • Telecommunications infrastructure.
  • Automotive electronics and control units.
  • Embedded systems requiring real-time processing.

Features

  • Power Architecture™ core: Based on the PowerPC architecture, providing efficient processing capabilities.
  • Integrated memory controller: Simplifies memory interface design and supports multiple memory types.
  • Communication interfaces: Includes Ethernet, UART, and other interfaces for network connectivity and peripheral communication.
  • DMA controller: Enables efficient data transfer between peripherals and memory without CPU intervention.
  • Timers and counters: Provides timing and counting functions essential for real-time applications.

Benefits

  • Reduced system cost: Integration of multiple functionalities on a single chip reduces the need for external components.
  • Improved performance: The Power Architecture™ core and integrated peripherals enable efficient processing and data transfer.
  • Simplified design: The integrated memory controller and communication interfaces streamline system design.
  • Lower power consumption: Optimized power management features minimize power consumption in embedded applications.
  • Enhanced reliability: Robust design and manufacturing ensure reliable operation in various environments.

Additional Details

The XPC860SRZP50D3 has a clock speed of 50 MHz. It supports a range of memory types, including SDRAM and Flash memory. The device is typically available in a Power Quad Flat Pack (PQFP) package. Refer to Freescale's (NXP) official documentation for detailed specifications, including voltage requirements, operating temperature range, and pin configurations.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Lowest to $1.6320
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Lowest to $0.3269
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess