The XPC860ZP50C1 is a PowerQUICC™ processor from Freescale Semiconductor (now NXP). As an embedded processor within the MPC860 family, it integrates a CPU core and a variety of peripherals onto a single chip. This integration makes the device suitable for a range of embedded applications that require a mix of processing power and efficient I/O operations.
Applications
- Networking equipment, including routers, switches, and network interfaces.
- Industrial control and automation systems.
- Telecommunications equipment and infrastructure.
- Automotive control systems and embedded automotive applications.
- General-purpose embedded computing platforms that benefit from integrated peripherals.
Features
- Power Architecture™ core: Utilizing the PowerPC architecture for efficient instruction processing.
- Integrated memory controller: Simplifies memory interface design and supports a variety of memory types.
- Communication interfaces: Incorporates Ethernet, UART, and other standard interfaces for network connectivity and serial communication.
- DMA controller: Facilitates high-speed data transfers between peripherals and memory without significant CPU involvement.
- Timers and counters: Provides accurate timing and counting capabilities crucial for real-time applications.
Benefits
- Reduced system cost: The integrated design reduces the demand for external components, lowering the overall system cost.
- Improved performance: The Power Architecture™ core and the integrated peripherals offer enhanced processing power and data transfer rates.
- Simplified design: The integrated memory controller and communication interfaces streamline the system design process.
- Lower power consumption: Optimized power management features minimize power consumption in embedded applications.
- Enhanced reliability: Robust design and manufacturing processes ensure reliable operation across diverse operating environments.
Additional Details
The XPC860ZP50C1 operates at a clock speed of 50 MHz. It supports various memory technologies, including SDRAM and Flash memory. The device is typically packaged in a Power Quad Flat Pack (PQFP). For complete technical specifications, including voltage requirements, operating temperature ranges, and pin assignments, please refer to the official documentation provided by Freescale (NXP).