EN
  • EN
  • DE

FT3243S

Part No FT3243S
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer FTDI, Future Technology Devices International Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823634-FT3243S
Ultra Librarian 3D Model Ultra Librarian FT3243S CAD Model

Description

The FT3243S from FTDI, Future Technology Devices International Ltd, is a versatile, high-quality interface IC designed for facilitating serial communication in a wide range of applications. This robust component is part of FTDI's renowned series of USB interface chips that are known for their reliability and ease of use.

Key Features

  • USB to Serial Interface: The FT3243S provides a seamless bridge between USB and serial interfaces, supporting a variety of standard serial protocols.
  • High Data Transfer Rates: With support for data transfer rates up to 12 Mbps, this chip ensures efficient and rapid communication between devices.
  • Integrated Electronics: The chip includes an integrated EEPROM, clock circuit, and USB resistors, reducing the need for external components and simplifying design.
  • Driver Support: FTDI offers extensive driver support for various operating systems, ensuring compatibility and ease of integration.

Applications

The FT3243S is suitable for a wide range of applications, including but not limited to:

  • USB Industrial Control
  • USB to RS232/RS422/RS485 Converters
  • Upgrading Legacy Peripherals to USB
  • Instrumentation and Measurement Systems
  • Point of Sale Devices

Technical Specifications

  • Supply Voltage: The chip operates at a supply voltage that is suitable for USB applications.
  • Operating Temperature Range: It is designed to perform reliably in a broad range of temperature conditions.
  • Package: The FT3243S is available in a compact package, making it ideal for space-constrained applications.

Quality and Support

FTDI is committed to delivering high-quality products, and the FT3243S is no exception. It undergoes rigorous testing to ensure performance and reliability. Additionally, FTDI provides comprehensive technical support for developers, including datasheets, application notes, and software tools to facilitate the integration of the FT3243S into end-user applications.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess