EN
  • EN
  • DE

2MBI1200U4G-120

Part No 2MBI1200U4G-120
Manufacturer Fuji Electric
Catalog Hard To Find
Description IGBT MODULE (U series) 1200V / 1200A / 2 in one package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fuji Electric
Win Source Part Number 1123610-2MBI1200U4G-120
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2MBI1200U4G-120 CAD Model

Description

The 2MBI1200U4G-120 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. This module is designed for high-power switching applications, offering efficient performance and reliable operation in demanding environments. It is commonly used in various industrial applications requiring robust power control and conversion.

Applications

  • Inverter drives: Used in motor control applications for industrial automation, electric vehicles, and renewable energy systems.
  • Uninterruptible Power Supplies (UPS): Provides stable power during outages in critical systems.
  • Welding machines: Controls the current flow in welding processes.
  • Power factor correction (PFC): Improves the efficiency of power distribution networks.
  • Renewable energy systems: Used in solar inverters and wind turbine converters.

Features

  • High Blocking Voltage: The 2MBI1200U4G-120 offers a high blocking voltage capability (1200V) allowing it to be used in high voltage applications.
  • High Current Capability: Designed to handle substantial current loads (1200A), ensuring robust performance in demanding applications.
  • Low Saturation Voltage: Minimizes power loss during operation, enhancing energy efficiency.
  • Fast Switching Speed: Enables efficient high-frequency operation, reducing switching losses and improving overall system performance.
  • Isolated Baseplate: Provides excellent thermal performance and electrical isolation.

Benefits

  • Improved Energy Efficiency: Reduces power consumption and lowers operating costs due to the low saturation voltage and fast switching speed.
  • Enhanced System Reliability: Robust design ensures dependable performance in harsh industrial environments.
  • Compact Design: The module’s compact size allows for space-saving integration into various systems.
  • Simplified System Design: Integrated structure simplifies the design and assembly of power electronic systems.
  • Reduced Cooling Requirements: Efficient thermal management minimizes the need for extensive cooling solutions.

Additional Details

The 2MBI1200U4G-120 module features an isolated baseplate, which facilitates efficient heat dissipation and enhances thermal performance. The module is designed for easy mounting and connection, simplifying the assembly process. Its robust construction ensures long-term reliability and stable operation under various load conditions. The module's internal structure comprises multiple IGBT chips and diodes optimized for high-frequency switching and low conduction losses. This configuration ensures efficient power conversion and reduces overall system losses. The module is also compliant with industry standards, guaranteeing its safety and reliability in diverse applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Molex, LLC
FPC Connector
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess