EN
  • EN
  • DE

2MBI300XHA120-50

Part No 2MBI300XHA120-50
Manufacturer Fuji Electric
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1202621-2MBI300XHA120-50
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2MBI300XHA120-50 CAD Model

Description

The 2MBI300XHA120-50 is an IGBT (Insulated Gate Bipolar Transistor) module from Fuji Electric, designed for high-power, high-voltage switching applications. It's engineered to provide efficient and reliable performance in demanding industrial environments, commonly used in motor drives, power inverters, and other power electronics systems.

Applications

  • AC Motor Drives: Used in variable frequency drives (VFDs) for controlling the speed and torque of AC motors in industrial applications.
  • Inverters: Employed in power inverters for converting DC power to AC power in applications such as solar power and uninterruptible power supplies (UPS).
  • Uninterruptible Power Supplies (UPS): Integrated into UPS systems to provide backup power in case of power outages, ensuring continuous operation of critical equipment.
  • Welding Machines: Utilized in welding equipment for precise control of welding current and voltage.
  • Traction Systems: Used in railway and electric vehicle traction systems for controlling the electric motors.

Features

  • IGBT Module: Combines the advantages of MOSFETs and BJTs, offering high input impedance and high current carrying capabilities.
  • High Voltage Rating: Designed for high-voltage applications, providing robust performance in demanding industrial settings.
  • Low Saturation Voltage: Minimizes power loss during operation, enhancing efficiency.
  • Fast Switching Speed: Enables high-frequency switching, reducing switching losses and improving overall performance.
  • Isolated Baseplate: Provides electrical isolation between the module and the mounting surface, enhancing safety.

Benefits

  • Efficient Power Conversion: Ensures high efficiency in power conversion applications, reducing energy consumption and operating costs.
  • Reliable Performance: Offers robust and dependable performance in harsh industrial environments, minimizing downtime and maintenance.
  • Reduced Energy Costs: Minimizes power losses, leading to lower energy costs and improved system efficiency.
  • Enhanced System Performance: Improves the overall performance and reliability of power electronic systems.
  • Improved Safety: Provides enhanced safety features to protect equipment and personnel.

Technical Specifications

The 2MBI300XHA120-50 IGBT module features a collector-emitter voltage (Vces) of 1200V, a collector current (Ic) of 300A, and a gate-emitter voltage (Vges) of ±20V. The low saturation voltage (Vce(sat)) ensures minimal power dissipation, while the fast switching speed reduces switching losses. The isolated baseplate allows for efficient heat dissipation and enhanced electrical safety.

This IGBT module is designed for applications requiring high power, high voltage, and efficient switching, such as motor drives, inverters, and power supplies. Its robust construction and advanced features ensure reliable and efficient performance in a variety of industrial settings.

You May Also Be Interested in

Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Matsuo
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Applied Micro Circuits Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess