EN
  • EN
  • DE

2SK3888-01MR

Part No 2SK3888-01MR
Manufacturer Fuji Electric
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037817-2SK3888-01MR
Categories OEM Parts(0-9)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK3888-01MR CAD Model

Description

The 2SK3888-01MR is an N-channel power MOSFET from Fuji Electric, designed for high-efficiency power switching applications. It is commonly used in power supplies, DC-DC converters, and motor control circuits. This MOSFET boasts a low on-resistance and fast switching speeds, which allows for minimal power loss and enhanced overall performance.

Applications

  • Power Supplies: Used in switching power supplies for efficient voltage conversion.
  • DC-DC Converters: Employed in DC-DC converters to regulate voltage levels in electronic devices.
  • Motor Control: Integrated into motor control circuits for driving small to medium-sized motors.
  • Uninterruptible Power Supplies (UPS): Utilized in UPS systems for providing backup power during power outages.
  • Inverters: Found in inverter applications for converting DC power to AC power.

Features

  • N-Channel MOSFET: Provides efficient and fast switching capabilities.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing efficiency.
  • Fast Switching Speed: Offers rapid switching speeds for improved performance.
  • Avalanche Energy Rated: Designed to withstand avalanche breakdown, ensuring reliability.
  • RoHS Compliant: Complies with RoHS standards for environmental protection.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation, resulting in higher efficiency.
  • Reduced Power Loss: Fast switching speed minimizes switching losses.
  • Enhanced Reliability: Avalanche energy rating ensures reliable operation under stress conditions.
  • Design Flexibility: Suitable for a wide range of power electronics applications.
  • Environmental Compliance: RoHS compliance ensures environmental friendliness.

Additional Details

The 2SK3888-01MR has a drain-source voltage (VDSS) of 900V and a continuous drain current (ID) of 5A. Its gate threshold voltage (VGS(th)) typically falls around 3.5V. The device is typically packaged in a TO-220F package, facilitating easy mounting and effective heat dissipation. Fuji Electric's 2SK series is highly regarded for its reliability and performance in numerous power electronics applications that require efficient and reliable switching capabilities.

You May Also Be Interested in

Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Lowest to $0.4019
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
IBM
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess