EN
  • EN
  • DE

7MBR35VM120-50

Part No 7MBR35VM120-50
Manufacturer Fuji Electric
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022795-7MBR35VM120-50
Categories OEM Parts(0-9)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 7MBR35VM120-50 CAD Model

Description

The 7MBR35VM120-50 is an Intelligent Power Module (IPM) manufactured by Fuji Electric. It is designed for use in various power control applications, primarily focusing on motor drives and inverter systems. This IPM integrates power semiconductors, gate drive circuitry, and protection features into a single, compact package, offering a streamlined solution for power electronics design.

Applications

  • AC Motor Drives: Commonly used in variable frequency drives (VFDs) for controlling the speed and torque of AC induction motors in industrial applications like pumps, fans, and conveyors.
  • Servo Systems: Integrated into servo drives for precise control of servo motors in robotics, automation, and CNC machinery.
  • Inverters: Employed in inverter systems for converting DC power to AC power, such as in solar power inverters, uninterruptible power supplies (UPS), and wind turbine systems.
  • Welding Machines: Utilized in inverter-based welding equipment to regulate welding current and voltage for precise welding control.
  • Power Supplies: Used in high-power DC power supplies for industrial equipment and telecommunication systems.

Features

  • Integrated Gate Drivers: Includes built-in gate drive circuitry for controlling the IGBTs, simplifying external circuitry and reducing component count.
  • Short-Circuit Protection: Offers protection against short-circuit events, preventing damage to the module and the load.
  • Over-Temperature Protection: Provides over-temperature protection to prevent thermal runaway and damage to the module.
  • Under-Voltage Lockout (UVLO): Implements UVLO to ensure proper IGBT switching and prevent damage due to insufficient gate voltage.
  • Low Saturation Voltage: Utilizes IGBTs with low saturation voltage to minimize power losses and improve overall efficiency.
  • Compact Package: Designed in a compact module to save space and simplify system assembly.
  • High Isolation Voltage: Offers high isolation voltage between the power circuit and the control circuit for safety and to prevent ground loops.

Benefits

  • Simplified System Design: The integrated design reduces the complexity of power electronic systems, speeding up development and reducing component count.
  • Enhanced Reliability: Built-in protection features enhance system reliability by preventing damage from short circuits, over-temperature conditions, and undervoltage conditions.
  • Improved Efficiency: Low saturation voltage IGBTs minimize power losses, improving the efficiency of the power conversion process.
  • Reduced System Size: The compact module reduces the overall size and weight of the power electronic system.
  • Increased Safety: High isolation voltage ensures safe operation and prevents ground loops.

Technical Specifications

While specific technical specifications, such as voltage and current ratings, should be verified from the official Fuji Electric datasheet, typical specifications for this IPM include:

  • Voltage Rating: 1200V
  • Current Rating: 35A
  • Isolation Voltage: Typically 2500 Vrms
  • Operating Temperature Range: -40°C to +150°C (depending on specific model and application)

The 7MBR35VM120-50 Intelligent Power Module provides a robust and efficient solution for a wide range of power control applications. Its integrated design, protection features, and high performance make it a suitable choice for demanding industrial environments where reliable and efficient power control is essential.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Texas Instruments
Need more? Email Us
IBM
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.2946 $53.2946
3+ $43.7289 $131.1867
4+ $42.3624 $169.4496
5+ $40.9959 $204.9795
7+ $39.6294 $277.4058
9+ $35.5298 $319.7682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 237 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess