EN
  • EN
  • DE

ENC471D-07A

Part No ENC471D-07A
Manufacturer Fuji Electric
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057256-ENC471D-07A
Categories OEM Parts(C-E)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ENC471D-07A CAD Model

Description

The Fuji Electric ENC471D-07A is an incremental rotary encoder. It is designed to convert mechanical rotation into electrical signals, providing feedback on position, speed, and direction. This encoder is used in a variety of industrial automation and control applications.

Applications:

  • Robotics: Providing feedback for robot arm positioning and movement control.
  • CNC Machines: Monitoring spindle and axis positions for precise machining.
  • Motor Control Systems: Providing feedback for closed-loop motor control.
  • Printing Equipment: Ensuring accurate paper and print head positioning.
  • Elevators: Monitoring the position and speed of elevator cars.

Features:

  • Incremental Encoder: Generates pulses that indicate changes in position.
  • High Resolution: Offers a high number of pulses per revolution for precise positioning.
  • Robust Construction: Designed to withstand harsh industrial environments.
  • Various Output Options: Available with different output signal types (e.g., push-pull, open collector).
  • Compact Size: Allows for easy integration into space-constrained applications.
  • High Rotational Speed: Supports high-speed rotation without compromising accuracy.

Benefits:

  • Precise Position Control: Enables accurate and reliable position feedback.
  • Improved System Performance: Enhances the performance of motion control systems.
  • Increased Productivity: Contributes to increased efficiency and productivity in automated processes.
  • Reduced Downtime: Provides reliable operation, minimizing downtime due to position sensing failures.

Additional Details:

The ENC471D-07A typically includes specifications such as resolution (pulses per revolution), output signal type, supply voltage, operating temperature range, and shaft diameter. Detailed datasheets provide comprehensive performance characteristics and application guidelines. These encoders are essential components in systems requiring precise motion control and position feedback.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
NEC
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Kemet
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess