EN
  • EN
  • DE

ERA38-06PNBR

Part No ERA38-06PNBR
Manufacturer Fuji Electric
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057449-ERA38-06PNBR
Categories OEM Parts(C-E)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ERA38-06PNBR CAD Model

Description

The ERA38-06PNBR is a rectifier diode manufactured by Fuji Electric. Rectifier diodes are semiconductor devices designed to convert alternating current (AC) to direct current (DC). These diodes are crucial components in power supplies, inverters, and other electronic circuits requiring DC voltage.

Applications

  • Power Supplies: Used in AC-DC power supplies to convert AC line voltage to DC voltage for electronic devices.
  • Inverters: Employed in inverters to rectify DC voltage before converting it to AC voltage.
  • Battery Chargers: Integrated into battery chargers to rectify AC voltage for charging batteries.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive circuits to protect against voltage spikes.
  • General Rectification: Utilized in various circuits requiring the conversion of AC to DC.

Features

  • High Surge Current Capability: Designed to withstand high surge currents, ensuring reliability under transient conditions.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Reverse Voltage: Able to block high reverse voltages, preventing damage to the diode.
  • Fast Recovery Time: Features a fast reverse recovery time for efficient switching.
  • Through-Hole Package: Available in a through-hole package for easy mounting on PCBs.

Benefits

  • Efficient AC-DC Conversion: Provides efficient and reliable conversion of AC to DC voltage.
  • Improved Power Supply Performance: Enhances the performance and reliability of power supplies.
  • Protection Against Voltage Spikes: Protects circuits from damaging voltage spikes in inductive loads.
  • Reduced Power Loss: Low forward voltage drop minimizes power loss and improves energy efficiency.
  • Versatile Application: Suitable for a wide range of rectification applications.

Additional Details

The ERA38-06PNBR typically has a repetitive peak reverse voltage rating of 600V, indicating the maximum reverse voltage it can withstand. Its average forward current rating specifies the maximum continuous current it can handle. The surge current rating is an important parameter for ensuring reliability under transient conditions. Consult the datasheet for specific electrical characteristics, including voltage ratings, current ratings, reverse recovery time, and thermal resistance. Proper heat sinking may be required depending on the application and operating conditions to ensure reliable performance and prevent overheating. This diode is a robust and reliable component for AC-DC conversion applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Lowest to $0.0393
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess