EN
  • EN
  • DE

FMA13N57ESC-P

Part No FMA13N57ESC-P
Manufacturer Fuji Electric
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059398-FMA13N57ESC-P
Categories OEM Parts(F-I)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMA13N57ESC-P CAD Model

Description

The FMA13N57ESC-P is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Fuji Electric. MOSFETs are widely used as switches and amplifiers in electronic circuits due to their high input impedance and fast switching speeds.

Applications:

  • Switching Power Supplies: Used as switching elements in power supplies.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation.
  • Motor Control: Used in motor control circuits for controlling the speed and torque of electric motors.
  • LED Lighting: Utilized in LED lighting applications for dimming and switching.
  • Load Switching: Used for switching various types of loads in electronic systems.

Features:

  • Voltage Rating: Drain-source voltage (Vds) rating typically around 570V.
  • Current Rating: Continuous drain current (Id) rating depends on the specific part number, typically around 13A.
  • Low On-Resistance (RDS(on)): Low on-resistance to minimize power loss.
  • Fast Switching Speed: Fast switching characteristics for efficient operation.
  • Avalanche Rated: Capable of withstanding avalanche breakdown events.
  • TO-220 Package: Typically available in a TO-220 or similar package.

Benefits:

  • High Efficiency: Low on-resistance reduces power dissipation and improves efficiency.
  • Fast Switching: Enables high-frequency operation.
  • Reliable Performance: Designed for reliable operation in various applications.

Additional Details:

The FMA13N57ESC-P's datasheet provides detailed specifications on its electrical characteristics, thermal resistance, and package dimensions. It's important to follow the recommended gate drive conditions and protection schemes for safe and efficient operation. Proper heatsinking is required to maintain the MOSFET within its operating temperature limits, especially at higher currents. The gate charge, input capacitance, and output capacitance are important parameters to consider when designing the gate drive circuit.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Harris Corporation
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess