EN
  • EN
  • DE

FMA20N50GXSC-P

Part No FMA20N50GXSC-P
Manufacturer Fuji Electric
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994439-FMA20N50GXSC-P
Categories OEM Parts(F-I)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMA20N50GXSC-P CAD Model

Description

The FMA20N50GXSC-P is a high-performance Super Junction MOSFET from Fuji Electric. It is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds. This MOSFET is suitable for use in a wide range of power electronic circuits, including power supplies, motor drives, and inverters.

Applications:

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • Motor drives
  • Inverters
  • Power factor correction (PFC) circuits

Features:

  • Low on-resistance (RDS(on))
  • High avalanche ruggedness
  • Fast switching speed
  • Low gate charge
  • RoHS compliant
  • Super Junction technology

Benefits:

  • Reduces conduction losses and improves efficiency.
  • Withstands high voltage transients and ensures reliable operation.
  • Minimizes switching losses and enhances performance at high frequencies.
  • Reduces drive power requirements and simplifies gate drive circuitry.
  • Environmentally friendly.
  • Enables high power density and efficient power conversion.

Additional Details:

The FMA20N50GXSC-P features a low on-resistance, which minimizes conduction losses and improves the efficiency of the power electronic circuit. Its high avalanche ruggedness ensures that the MOSFET can withstand high voltage transients without being damaged. The fast switching speed minimizes switching losses and enhances performance at high frequencies. The low gate charge reduces drive power requirements and simplifies the gate drive circuitry.

The Super Junction technology used in the FMA20N50GXSC-P enables high power density and efficient power conversion. The MOSFET is widely used in switch-mode power supplies, uninterruptible power supplies, motor drives, and inverters. Its reliable performance and robust construction make it a popular choice for a variety of power electronic applications. The RoHS compliance ensures that the device meets environmental standards. The device is designed to provide stable performance over a wide temperature range. The high voltage rating makes it suitable for high-voltage applications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Hewlett Packard
Need more? Email Us
Essentra Components
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess