EN
  • EN
  • DE

FMH20N60S1HF-S33PPQ-P

Part No FMH20N60S1HF-S33PPQ-P
Manufacturer Fuji Electric
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1148759-FMH20N60S1HF-S33PPQ-P
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMH20N60S1HF-S33PPQ-P CAD Model

Description

The FMH20N60S1HF-S33PPQ-P is a Power MOSFET from Fuji Electric, part of their Super Junction MOSFET series. This MOSFET is designed for high-efficiency, high-speed switching applications. It combines low on-resistance with fast switching characteristics, making it suitable for various power electronics applications.

Applications

  • Switch Mode Power Supplies (SMPS): Used in the primary switching stage to convert AC voltage to DC voltage efficiently.
  • Power Factor Correction (PFC): Employed in PFC circuits to improve the power factor and reduce harmonic distortion.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems for efficient power conversion and backup power supply.
  • Inverters: Found in inverters for converting DC power to AC power in renewable energy systems and motor drives.
  • Motor Drives: Used in motor control circuits to control motor speed and torque efficiently.

Features

  • Super Junction Technology: Utilizes Fuji Electric's Super Junction technology for low on-resistance and high breakdown voltage.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • High Avalanche Ruggedness: Provides robustness against transient voltage spikes and overvoltage conditions.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • High Efficiency: Low on-resistance and fast switching speed contribute to high energy efficiency in power conversion applications.
  • Reduced Power Loss: Minimizes conduction and switching losses, leading to cooler operation and extended component life.
  • Improved Reliability: Avalanche ruggedness enhances device reliability under demanding conditions.
  • Compact Design: Allows for smaller and lighter power supply designs due to its high performance.
  • Environmentally Friendly: RoHS compliance ensures the product meets environmental standards.

Additional Details

The FMH20N60S1HF-S33PPQ-P typically has a drain-source voltage (VDS) rating of 600V and a continuous drain current (ID) rating of 20A. The on-resistance (RDS(on)) is typically very low, around 0.19 ohms at a gate-source voltage of 10V. It is available in a TO-220F package. The gate charge (Qg) is optimized for fast switching, and the device has a low thermal resistance for efficient heat dissipation. It is designed for high-voltage, high-current, and high-frequency switching applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us
Hanrun
Lowest to $0.9938
VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087
Intel
EPM7032SLI44-10 Altera
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess