EN
  • EN
  • DE

SC311-4-TE12R

Part No SC311-4-TE12R
Manufacturer Fuji Electric
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 315241-SC311-4-TE12R
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SC311-4-TE12R CAD Model

Description

The Fuji Electric SC311-4-TE12R is a definite example of a magnetic contactor designed for controlling electrical circuits and power loads. It forms a crucial element in various industrial applications, providing a reliable method for switching electrical circuits on and off.

Applications:

  • Motor Control: Used extensively for starting, stopping, and reversing electric motors in industrial machinery.
  • HVAC Systems: Employed in heating, ventilation, and air conditioning systems for controlling compressors, fans, and pumps.
  • Lighting Control: Integrated into lighting circuits for switching large banks of lights in commercial and industrial settings.
  • Power Distribution: Utilized in power distribution panels for controlling the supply of electricity to various loads.
  • Industrial Automation: Incorporated into automated systems for controlling various electrical devices and processes.

Features:

  • High Current Capacity: Designed to handle substantial electrical currents, ensuring reliable operation under heavy loads.
  • Durable Construction: Built with robust materials to withstand the demanding conditions of industrial environments.
  • Arc Suppression: Equipped with arc suppression mechanisms to minimize contact erosion and extend the lifespan of the contactor.
  • Compact Design: Features a compact footprint, allowing for easy integration into control panels and equipment enclosures.
  • Easy Installation: Designed for straightforward installation and wiring, reducing installation time and costs.

Benefits:

  • Reliable Operation: Ensures consistent and dependable switching of electrical circuits, minimizing downtime and maximizing productivity.
  • Long Lifespan: Offers a long service life, reducing the need for frequent replacements and lowering maintenance costs.
  • Enhanced Safety: Provides a safe and reliable means of controlling electrical circuits, protecting personnel and equipment.
  • Improved Efficiency: Optimizes the performance of electrical systems by providing efficient switching and control.
  • Cost Savings: Reduces energy consumption and maintenance costs, contributing to overall cost savings.

Additional Details:

Specific technical specifications for the Fuji Electric SC311-4-TE12R contactor typically include:

  • Rated Voltage: This specifies the voltage the contactor is designed to operate at.
  • Rated Current: The maximum current the contactor can handle continuously.
  • Number of Poles: Indicating the number of separate circuits the contactor can switch.
  • Contact Configuration: Describing the arrangement of normally open (NO) and normally closed (NC) contacts.
  • Coil Voltage: The voltage required to energize the contactor's coil.

The robust design and reliable performance make the Fuji Electric SC311-4-TE12R a good choice for industrial and commercial applications requiring precise and dependable control of electrical circuits.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
ON Semiconductor
Lowest to $0.8593

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess