EN
  • EN
  • DE

SC311-6-TE12RA

Part No SC311-6-TE12RA
Manufacturer Fuji Electric
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 315243-SC311-6-TE12RA
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SC311-6-TE12RA CAD Model

Description

The Fuji Electric SC311-6-TE12RA is a magnetic contactor specifically designed for controlling electrical circuits and power loads in industrial settings. It acts as a vital component in various applications, offering a reliable method for switching electrical circuits on and off to ensure safe and efficient operation.

Applications:

  • Motor Control: Employed in starting, stopping, and reversing electric motors in a variety of industrial machinery.
  • HVAC Systems: Used for controlling compressors, fans, and pumps in heating, ventilation, and air conditioning systems.
  • Lighting Systems: Integrated into lighting circuits for switching large banks of lights in industrial and commercial environments.
  • Power Distribution: Utilized in power distribution panels to control the supply of electricity to various loads.
  • Industrial Automation: Incorporated into automated systems for controlling various electrical devices and processes.

Features:

  • High Current Capacity: Handles large electrical currents, ensuring reliable operation even under heavy loads.
  • Durable Construction: Manufactured with robust materials designed to withstand harsh industrial environments.
  • Arc Suppression: Equipped with arc suppression technology to minimize contact erosion and extend the lifespan of the contactor.
  • Compact Design: Boasts a compact footprint, allowing for easy integration into control panels and equipment enclosures.
  • Easy Installation: Designed for simple and straightforward installation and wiring, reducing installation time and costs.

Benefits:

  • Reliable Operation: Guarantees consistent and dependable switching of electrical circuits, minimizing downtime and enhancing productivity.
  • Extended Lifespan: Offers a long service life, reducing the need for frequent replacements and lowering maintenance expenses.
  • Enhanced Safety: Provides a safe and reliable mechanism for controlling electrical circuits, protecting both personnel and equipment.
  • Improved Efficiency: Optimizes the performance of electrical systems through efficient switching and control.
  • Cost-Effective: Reduces energy consumption and maintenance costs, contributing to overall cost savings.

Additional Details:

Typical technical specifications for the Fuji Electric SC311-6-TE12RA include:

  • Rated Voltage: The voltage at which the contactor is designed to operate.
  • Rated Current: The maximum current that the contactor can handle continuously.
  • Number of Poles: The number of separate circuits the contactor can switch.
  • Contact Configuration: The arrangement of normally open (NO) and normally closed (NC) contacts.
  • Coil Voltage: The voltage required to energize the contactor's coil.

With its robust design and reliable performance, the Fuji Electric SC311-6-TE12RA is a good option for industrial and commercial applications requiring precise and dependable control of electrical circuits.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $13.0434

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,080+ $0.0751 $231.3080
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,400 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess