EN
  • EN
  • DE

SAWFD2G35KA0F0AR15

Part No SAWFD2G35KA0F0AR15
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091213-SAWFD2G35KA0F0AR15
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAWFD2G35KA0F0AR15 CAD Model

Description

The SAWFD2G35KA0F0AR15 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. This type of filter is used in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency band. It is commonly employed in wireless communication systems to improve signal quality and reduce interference. The SAWFD2G35KA0F0AR15 is designed to operate at a particular frequency, typically around 2.35 GHz, often used in various wireless and mobile applications.

Applications

  • Wireless communication systems (e.g., LTE, WiMAX)
  • Mobile phones and smartphones
  • Wireless routers and access points
  • RF transceivers
  • Satellite communication equipment

Features

  • High selectivity: Provides precise filtering, rejecting unwanted frequencies.
  • Low insertion loss: Minimizes signal attenuation in the passband.
  • Compact size: Surface mount device (SMD) for space-saving design.
  • Excellent temperature stability: Maintains consistent performance over a wide temperature range.
  • Robust construction: Designed for reliable operation in harsh environments.

Benefits

  • Improved signal-to-noise ratio: Enhances signal clarity by reducing noise and interference.
  • Increased communication range: Improves receiver sensitivity, allowing for longer-distance communication.
  • Reduced power consumption: Efficient filtering minimizes signal loss and reduces power requirements.
  • Simplified circuit design: Easy integration into RF circuits due to its small size and SMD package.
  • Enhanced system reliability: Stable and consistent performance ensures reliable operation.

Additional Details

SAW filters like the SAWFD2G35KA0F0AR15 are built using piezoelectric materials that generate an acoustic wave when an electrical signal is applied. The filter's structure is designed to selectively transmit or reflect specific frequencies based on the acoustic wave properties. The device is crucial for filtering out unwanted signals and ensuring that the desired frequencies are passed through with minimal loss. It is an essential component in any wireless system that requires precise frequency control and minimal interference. The SAWFD2G35KA0F0AR15 is particularly useful in applications where signal clarity and range are critical. Further details regarding the filter's specific operating frequency, bandwidth, insertion loss, and impedance matching can be found in the manufacturer's datasheet, which is vital for ensuring proper integration and optimal performance.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess