EN
  • EN
  • DE

TA-016 TCMS 2R2 M-AR Y

Part No TA-016 TCMS 2R2 M-AR Y
Manufacturer Fuji Electric
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 195997-TA-016 TCMS 2R2 M-AR Y
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA-016 TCMS 2R2 M-AR Y CAD Model

Description

The TA-016 TCMS 2R2 M-AR Y is a Tantalum Chip Capacitor manufactured by Fuji Electric. This capacitor is designed for surface mount technology (SMT) applications, making it suitable for automated assembly processes. Its construction and materials provide reliable performance in various electronic circuits.

Applications

  • Bypass capacitors in digital circuits
  • Decoupling capacitors in power supplies
  • Filtering in signal processing circuits
  • DC blocking in audio applications
  • Timing circuits

Features

  • Surface mountable
  • Compact size for high-density PCB layouts
  • Stable performance over a wide temperature range
  • High volumetric efficiency
  • Low leakage current

Benefits

  • Reduces board space and allows for miniaturization
  • Ensures consistent performance in varying operating conditions
  • Extends the lifespan of electronic devices
  • Enhances the reliability of electronic circuits
  • Facilitates efficient power distribution and signal integrity

Specifications

Although specific details require a datasheet, general specifications can be inferred from the part number:

  • Capacitance: 2.2 μF (microfarads). The '2R2' signifies 2.2 μF.
  • Voltage Rating: The voltage is not explicitly in the part number. It's critical to consult the datasheet, but tantalum capacitors typically range from 6.3V to 50V.
  • Case Size: TA-016 refers to a specific EIA standard case size. Likely to be either a 0805 or 1206 package.
  • Tolerance: Typically ±20% (M)
  • Operating Temperature Range: Typically -55°C to +125°C
  • ESR: Low ESR is common in tantalum capacitors, contributing to efficient performance.
  • Termination: Surface mount terminations for reflow soldering.

The AR and Y likely represent specific manufacturing processes or packaging details. These capacitors employ tantalum as the anode and a manganese dioxide or polymer cathode, providing stable electrical properties and long-term reliability.

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
CAP TANT 47UF 10V 10% AXIAL
Lowest to $4.5951
Vishay
CAP TANT 33UF 16V 10% 1411
Lowest to $0.1287
Vishay
CAP TANT 100UF 10% 6.3V 1611
Lowest to $1.6662
Vishay
CAP TANT 10UF 6.3V 20% 1411
Lowest to $0.1712
Kemet
Cap Tant Solid 47uF 20V 10% (7.34 X 17.42mm) Axial (0.001%FR) Bulk
Need more? Email Us
Vishay
CAP TANT 1.5UF 10% 75V AXIAL
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1206
Lowest to $0.1688
Vishay
CAP TANT 2.2UF 16V 10% 1411
Lowest to $0.1964
Vishay
CAP TANT 4.7UF 6.3V 10% 1206
Lowest to $0.2189

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess