EN
  • EN
  • DE

TA-016TCM4R7M-C1RL(16V4.7UF)

Part No TA-016TCM4R7M-C1RL(16V4.7UF)
Manufacturer Fuji Electric
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196000-TA-016TCM4R7M-C1RL(16V4.7UF)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA-016TCM4R7M-C1RL(16V4.7UF) CAD Model

Description

The TA-016TCM4R7M-C1RL(16V4.7UF) is a Tantalum Chip Capacitor manufactured by Fuji Electric. This surface-mount capacitor is designed for various electronic applications requiring stable and reliable capacitance. The explicit '16V4.7UF' callout clarifies key specifications.

Applications

  • Power supply decoupling
  • Filtering in analog and digital circuits
  • Bypass capacitor in voltage regulators
  • DC blocking in audio amplifiers
  • Timing circuits and oscillators

Features

  • Surface mount design for automated assembly
  • Compact size, suitable for high-density PCBs
  • Stable capacitance over temperature and frequency
  • Low leakage current
  • Polarized capacitor with tantalum anode

Benefits

  • Reduces board space and enables miniaturization
  • Ensures reliable performance across a wide range of operating conditions
  • Enhances circuit stability and reduces noise
  • Increases the lifespan of electronic devices
  • Simplifies assembly and reduces manufacturing costs

Specifications

  • Capacitance: 4.7 μF (microfarads)
  • Voltage Rating: 16V (volts)
  • Case Size: TA-016 indicates a standard EIA case size (likely 0805 or 1206)
  • Tolerance: ±20% (M)
  • Operating Temperature Range: Typically -55°C to +125°C
  • ESR: Tantalum capacitors are known for their relatively low ESR, which contributes to efficient filtering and decoupling.
  • Termination: Surface mount terminations

The C1RL suffix likely represents specific packaging or manufacturing details. This capacitor uses tantalum as the anode material and a manganese dioxide or polymer cathode. The '16V4.7UF' provides clear capacitance and voltage information, crucial for design considerations.

You May Also Be Interested in

Vishay
Need more? Email Us
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess