EN
  • EN
  • DE

TA-025TCMR47M-AR

Part No TA-025TCMR47M-AR
Manufacturer Fuji Electric
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196004-TA-025TCMR47M-AR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA-025TCMR47M-AR CAD Model

Description

The TA-025TCMR47M-AR is a Tantalum Chip Capacitor manufactured by Fuji Electric. This capacitor is designed for surface mount assembly, making it ideal for modern, high-density electronic devices. Tantalum capacitors are known for their stable performance and reliability, making them a preferred choice for critical applications.

Applications

  • Power supply decoupling and filtering
  • Bypass capacitors in digital circuits
  • DC blocking in audio and signal processing
  • Timing circuits and oscillators
  • Voltage regulation circuits

Features

  • Surface mount design for automated assembly
  • Compact size for high-density PCB layouts
  • Stable capacitance over temperature and frequency
  • Low leakage current
  • High reliability and long lifespan

Benefits

  • Reduces PCB space requirements
  • Enhances the performance and stability of electronic circuits
  • Minimizes noise and interference
  • Increases the reliability of electronic devices
  • Simplifies manufacturing processes

Specifications

While precise specifications require a datasheet, we can infer several key characteristics from the part number:

  • Capacitance: 0.47 μF (microfarads). The 'R47' represents 0.47 μF.
  • Voltage Rating: While not directly in the part number, tantalum capacitors typically range from 6.3V to 50V. A datasheet is needed to confirm the specific voltage rating.
  • Case Size: TA-025 likely indicates a specific EIA standard case size (e.g., 1206, 0805).
  • Tolerance: ±20% (M)
  • Operating Temperature Range: Typically -55°C to +125°C
  • ESR: Tantalum capacitors generally offer low ESR, which enhances filtering and decoupling performance.
  • Termination: Surface mount terminations compatible with standard reflow soldering.

The 'AR' suffix may indicate specific packaging or manufacturing details. These capacitors are generally constructed using tantalum as the anode and manganese dioxide as the cathode, resulting in stable and dependable performance.

You May Also Be Interested in

Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
Lowest to $24.0101
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess