EN
  • EN
  • DE

TA-4R0TCMS6R8M-AR

Part No TA-4R0TCMS6R8M-AR
Manufacturer Fuji Electric
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 353625-TA-4R0TCMS6R8M-AR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TA-4R0TCMS6R8M-AR CAD Model

Description

The TA-4R0TCMS6R8M-AR is a molded power inductor manufactured by Fuji Electric. This inductor is designed for power supply circuits and similar applications requiring stable and efficient energy storage. The '6R8' indicates an inductance value of 6.8 μH, and the 'M' suffix designates a tolerance of ±20%. It's particularly suitable for DC-DC converters, where it offers reliable performance in a compact form factor.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting converter topologies.
  • Power Supplies: Provides voltage regulation in power supplies for electronic devices.
  • Filtering Circuits: Reduces noise and ripple in power lines to improve signal integrity.
  • Energy Storage: Stores energy in applications involving pulsed power delivery.
  • EMI Suppression: Helps minimize electromagnetic interference in sensitive electronic systems.

Features:

  • Molded Construction: Provides excellent mechanical strength and environmental protection for enhanced durability.
  • Compact Size: Enables high-density circuit designs where space is limited.
  • Low DC Resistance (DCR): Minimizes power losses, leading to improved circuit efficiency.
  • High Current Capability: Capable of handling significant current loads without saturating the core.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits:

  • High Efficiency: Low DCR reduces power dissipation, enhancing the overall efficiency of the circuit.
  • Stable Performance: Molded construction ensures stable inductance and current handling characteristics under varying conditions.
  • Compact Design: Allows for easy integration into space-constrained applications.
  • Reliable Operation: Robust construction ensures reliable performance in diverse operating environments.
  • Reduced EMI: Contributes to minimizing electromagnetic interference within the system.

Additional Details:

The TA-4R0TCMS6R8M-AR inductor finds application in portable electronics, industrial equipment, and automotive systems. Key electrical characteristics such as saturation current, self-resonant frequency, and operating temperature range are detailed in the manufacturer's datasheet. The molded construction offers superior protection against environmental factors compared to conventional wound inductors. Always refer to the datasheet for specific electrical characteristics and application guidelines to ensure proper integration and achieve optimal performance in your design.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Eon Silicon Solution
Lowest to $0.5454
Kemet
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess