EN
  • EN
  • DE

YG906C2R-S25PP-P

Part No YG906C2R-S25PP-P
Manufacturer Fuji Electric
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007447-YG906C2R-S25PP-P
Categories OEM Parts(T-Z)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YG906C2R-S25PP-P CAD Model

Description

The YG906C2R-S25PP-P is a silicon carbide (SiC) Schottky barrier diode manufactured by Fuji Electric. This diode is designed for high-performance power electronics applications, offering superior switching characteristics, high-temperature operation, and improved efficiency compared to traditional silicon diodes. It is particularly well-suited for use in power factor correction (PFC) circuits, motor drives, and solar inverters.

Applications:

  • Power Factor Correction (PFC) Circuits: Improves power efficiency in AC-DC power supplies.
  • Motor Drives: Enhances the performance and efficiency of motor control systems.
  • Solar Inverters: Increases the efficiency of converting DC power from solar panels to AC power.
  • Uninterruptible Power Supplies (UPS): Provides reliable backup power with high efficiency.
  • Welding Machines: Enables high-frequency switching and efficient power delivery.

Features:

  • Silicon Carbide (SiC) Technology: Offers superior switching performance and high-temperature operation.
  • Schottky Barrier Diode: Provides fast reverse recovery and low forward voltage drop.
  • High Blocking Voltage: Enables use in high-voltage applications.
  • High Surge Current Capability: Withstands large surge currents without damage.
  • Low Switching Losses: Reduces heat generation and improves efficiency.
  • High-Temperature Operation: Operates reliably at elevated temperatures.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Increased Efficiency: Reduces power losses and improves overall system efficiency.
  • Improved Switching Performance: Enables faster switching speeds and reduces switching losses.
  • Enhanced Reliability: Operates reliably at high temperatures and withstands surge currents.
  • Reduced Cooling Requirements: Lower heat generation reduces the need for bulky heat sinks.
  • Smaller System Size: Allows for more compact designs due to reduced component count.
  • Lower Total Cost of Ownership: Reduces energy consumption and maintenance costs.

Technical Specifications:

Typical specifications for the YG906C2R-S25PP-P SiC Schottky barrier diode include:

  • Repetitive Peak Reverse Voltage (VRRM): 650 V
  • Average Forward Current (IF(AV)): 6 A
  • Forward Voltage (VF): Approximately 1.7 V at specified current
  • Reverse Recovery Time (trr): Typically close to zero due to Schottky diode characteristics
  • Operating Junction Temperature (Tj): -55°C to +175°C
  • Package Type: TO-252

Consult the official Fuji Electric datasheet for the YG906C2R-S25PP-P for complete and accurate specifications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess