The SMS704C is a subminiature slide switch manufactured by Fujisoku. It is designed for applications requiring a compact and reliable switching solution in confined spaces. Commonly found in various electronic devices and equipment, it provides a convenient and durable switching mechanism.
Applications
- Consumer Electronics (e.g., MP3 players, digital cameras, small radios)
- Portable Devices (e.g., remote controls, handheld gaming consoles)
- Instrumentation and Control Panels
- Telecommunications Equipment
- Small Appliances
Features
- Subminiature Size
- Slide Actuator
- Available in multiple pole and throw configurations (SPDT, DPDT, etc.)
- High Reliability
- Long Life Expectancy
- RoHS Compliant
Benefits
- Optimizes space usage in compact electronic devices
- Provides a reliable and long-lasting switching operation
- Offers flexibility with different pole and throw options
- Ensures continued performance over an extended lifespan
- Adheres to environmental regulations
Additional Details
The SMS704C series switches are often available with different terminal styles, such as solder lug or PCB terminals, for ease of installation. The switch contacts are frequently gold-plated to minimize contact resistance and ensure consistent switching performance. The operating temperature range is typically between -25°C and +85°C. Electrical specifications typically include a current rating of 0.3A at 125VAC and a voltage rating of 30VDC. Consult the specific Fujisoku SMS704C model's datasheet for precise electrical, mechanical, and environmental specifications, including dimensions, contact resistance, insulation resistance, and operating force.