EN
  • EN
  • DE

2MBI600VE-120-50-C

Part No 2MBI600VE-120-50-C
Manufacturer Fujitsu Electronics America, Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815075-2MBI600VE-120-50-C
Ultra Librarian 3D Model Ultra Librarian 2MBI600VE-120-50-C CAD Model

Description

The 2MBI600VE-120-50-C is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fujitsu. IGBT modules are semiconductor devices used for high-power switching applications. This particular module is designed for high voltage and high current operations and incorporates advanced features for improved performance and reliability in demanding applications.

Applications:

  • Inverters: Used in industrial motor drives, renewable energy systems (solar and wind), and uninterruptible power supplies (UPS).
  • Power Supplies: Employed in high-power DC power supplies for various industrial and commercial equipment.
  • Welding Machines: Utilized in inverter-based welding machines to control the welding current and voltage.
  • Traction Drives: Found in electric vehicles and trains for controlling the motor speed and torque.
  • Induction Heating: Integrated into induction heating systems for industrial heating processes.

Features:

  • High Voltage Capability: Designed to operate at high DC bus voltages, typically up to 1200V.
  • High Current Capability: Capable of handling large currents, up to 600A, making it suitable for high-power applications.
  • Low Saturation Voltage: Features a low VCE(sat) (collector-emitter saturation voltage) for reduced power dissipation and improved efficiency.
  • Fast Switching Speed: Offers fast switching characteristics, enabling efficient operation at high frequencies.
  • Isolated Baseplate: Provides electrical isolation between the IGBT module and the mounting surface for safety and ease of integration.
  • Integrated Temperature Sensor: Includes an integrated temperature sensor for monitoring the module's temperature and preventing overheating.
  • Robust Design: Constructed with a robust design to withstand harsh operating conditions and ensure long-term reliability.

Benefits:

  • High Efficiency: Reduces energy consumption and lowers operating costs due to its low saturation voltage and fast switching speed.
  • Improved Reliability: Ensures dependable performance and long lifespan in demanding applications.
  • Simplified System Design: Facilitates simpler and more compact system designs with its integrated features.
  • Enhanced Safety: Enhances system safety with its isolated baseplate and temperature monitoring capabilities.
  • Reduced Cooling Requirements: Minimizes the need for bulky and expensive cooling systems due to its low power dissipation.

Additional Details:

The 2MBI600VE-120-50-C is typically mounted on a heat sink to dissipate heat generated during operation. It requires appropriate gate drive circuitry to control the IGBT's switching behavior. Proper thermal management is crucial to ensure the module's longevity and optimal performance. The module's terminals should be connected securely to minimize voltage drops and prevent overheating. Detailed specifications can be found in the manufacturer's datasheet, including voltage ratings, current ratings, switching characteristics, and thermal resistance.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess