EN
  • EN
  • DE

6MBI75U4B-120-50-C

Part No 6MBI75U4B-120-50-C
Manufacturer Fujitsu Electronics America, Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815763-6MBI75U4B-120-50-C
Ultra Librarian 3D Model Ultra Librarian 6MBI75U4B-120-50-C CAD Model

Description

The 6MBI75U4B-120-50-C is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fujitsu Electronics America, Inc. IGBT modules are used in high-power switching applications. This specific module likely contains six IGBTs in a three-phase bridge configuration, commonly used for motor control and inverter applications.

Applications

  • AC motor drives: Used in variable frequency drives (VFDs) for controlling AC motors in industrial applications.
  • Inverter applications: Employed in inverters for converting DC power to AC power, such as in solar inverters and UPS systems.
  • Welding machines: Provides the power switching for welding equipment.
  • Induction heating: Used in induction heating systems for industrial and commercial applications.
  • Power factor correction (PFC): Can be implemented in PFC circuits to improve power quality.

Features

  • High voltage rating: Designed for high-voltage applications, typically 1200V.
  • High current rating: Capable of handling significant current, typically 75A.
  • Low saturation voltage (VCE(sat)): Reduces power dissipation and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Isolated baseplate: Provides electrical isolation between the module and the heatsink.

Benefits

  • Efficient power conversion: Minimizes power losses in high-power switching applications.
  • Improved system performance: Contributes to improved performance and reliability of power electronic systems.
  • Compact design: Integrates multiple IGBTs into a single module, reducing size and complexity.
  • Simplified thermal management: Isolated baseplate simplifies heatsink design.
  • Robust and reliable: Designed for demanding industrial applications.

Additional Details

The 6MBI75U4B-120-50-C requires a suitable heatsink to dissipate the heat generated during operation. Proper gate drive circuitry is essential to ensure optimal switching performance and prevent damage to the IGBTs. The datasheet contains detailed information on gate drive requirements, thermal characteristics, and safe operating area (SOA). Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Red Lion Controls
GSM HSPA,5P,SCR,MC8790 / 3G GSM, HSPA Router Rogers Ethernet, RS-232
Need more? Email Us
Red Lion Controls
HSPA,5PORT,SCRW,ACADPT,AT / 3G GSM, HSPA Router AT&T Ethernet, RS-232
Need more? Email Us
Lantronix, Inc.
NETWORK SWITCH-MANAGED 10 PORT / Network Switch - Managed 10 Ports
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Red Lion Controls
FULL ROUTER CAPABILITY, SIXVIEW / 4G LTE Router AT&T Ethernet, RS-232
Need more? Email Us
Siretta Ltd
ZETA 4G(LTE) CAT 1 / 3G/2G EU FR / 4G/3G/2G EDGE, GPRS, GSM, LTE, UMTS, WCDMA Modem EU Carriers RS-232, USB
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess