EN
  • EN
  • DE

7MBR50UA120-50

Part No 7MBR50UA120-50
Manufacturer Fujitsu Electronics America, Inc.
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843094-7MBR50UA120-50
Ultra Librarian 3D Model Ultra Librarian 7MBR50UA120-50 CAD Model

Description

The 7MBR50UA120-50 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fujitsu Electronics America, Inc. This module is designed for power switching applications, providing efficient and reliable performance in various industrial and consumer electronics systems.

Applications:

  • Inverter Drives: Used in variable frequency drives (VFDs) for motor control applications.
  • Uninterruptible Power Supplies (UPS): Providing backup power in critical systems.
  • Welding Machines: Controlling the current and voltage in welding processes.
  • Induction Heating: Generating heat through electromagnetic induction.
  • Power Factor Correction (PFC): Improving the power factor in electrical systems.

Features:

  • IGBT Technology: Combines the advantages of MOSFETs and bipolar transistors.
  • High Voltage Rating: Designed for high-voltage applications.
  • High Current Capability: Capable of handling large currents.
  • Low Saturation Voltage: Minimizes power losses.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Isolated Baseplate: Provides electrical isolation between the module and the heatsink.

Benefits:

  • Improved Efficiency: Reduces power consumption and heat generation.
  • Increased Reliability: Robust design ensures stable performance.
  • Simplified System Design: Integrated module simplifies the design process.
  • Reduced System Size: Compact module saves space.
  • Lower Manufacturing Costs: Facilitates easy assembly.

Additional Details:

The 7MBR50UA120-50 IGBT module typically requires a heatsink for proper thermal management. The specific heatsink requirements depend on the operating conditions and the amount of power dissipated. Consult the manufacturer's datasheet for detailed specifications, including maximum ratings, electrical characteristics, and thermal resistance. Proper gate drive circuitry is essential for optimal switching performance. This module is often used in applications where high efficiency, high power, and high reliability are critical.

The '7MBR' indicates the module type, '50UA' represents the current and voltage ratings, and '120' denotes the voltage rating (1200V). '-50' refers to a specific version or characteristic of the module. Refer to the datasheet for precise details.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess