The FAR-F5KA-836M50-D4DF is a Surface Acoustic Wave (SAW) filter manufactured by Fujitsu Electronics America, Inc. SAW filters are electronic components used to selectively filter specific frequencies from a signal. This particular filter is designed for use in various RF applications operating around 836.5 MHz.
Applications
- Cellular Communication Systems: Used in mobile phones and base stations for filtering RF signals.
- Wireless Communication Devices: Employed in wireless devices, such as Bluetooth modules and Wi-Fi routers, to isolate desired frequencies.
- RF Transceivers: Integrated into RF transceivers to improve signal selectivity and reduce interference.
- Test and Measurement Equipment: Found in spectrum analyzers and signal generators for precise frequency filtering.
- Satellite Communication Systems: Utilized in satellite communication systems to filter specific frequency bands.
Features
- High Selectivity: Provides excellent selectivity to isolate the desired frequency band.
- Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
- Small Size: Compact size allows for easy integration into small electronic devices.
- Surface Mount Technology (SMT): Designed for surface mount assembly, simplifying manufacturing processes.
- Stable Performance: Offers stable performance over a wide temperature range.
Benefits
- Improved Signal Quality: Enhances signal quality by reducing unwanted noise and interference.
- Increased System Reliability: Improves system reliability by filtering out spurious signals.
- Enhanced Communication Range: Can improve communication range by optimizing signal transmission.
- Simplified Circuit Design: Simplifies circuit design by providing a compact and easy-to-use filtering solution.
- Reduced Manufacturing Costs: SMT design reduces manufacturing costs through automated assembly.
Additional Details
The FAR-F5KA-836M50-D4DF operates at a center frequency of approximately 836.5 MHz. It is typically packaged in a small surface-mount package. Consult the datasheet for detailed specifications, including insertion loss, bandwidth, attenuation, and impedance. Proper impedance matching is crucial for optimal performance. This SAW filter is a reliable component for RF filtering applications.