EN
  • EN
  • DE

FAR-F5KB-836M50-B4EG

Part No FAR-F5KB-836M50-B4EG
Manufacturer Fujitsu Electronics America, Inc.
Catalog END - OF - LIFE
Description CDMA Tx (200/50ohm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1173497-FAR-F5KB-836M50-B4EG
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FAR-F5KB-836M50-B4EG CAD Model

Description

The FAR-F5KB-836M50-B4EG is a SAW (Surface Acoustic Wave) filter manufactured by Fujitsu Electronics America, Inc. SAW filters are used in RF (Radio Frequency) applications to selectively pass or reject signals of specific frequencies. This particular filter is designed for use in wireless communication systems, providing precise filtering and signal conditioning.

Applications

  • Wireless communication systems (e.g., cellular, Wi-Fi)
  • Radio receivers and transmitters
  • Remote control systems
  • Industrial RF applications
  • IoT (Internet of Things) devices

Features

  • Precise frequency filtering: Selectively passes or rejects signals based on frequency.
  • Low insertion loss: Minimizes signal attenuation within the passband.
  • High attenuation: Provides strong rejection of unwanted signals outside the passband.
  • Compact size: Enables integration into small devices and modules.
  • Stable performance: Maintains consistent characteristics over a wide range of temperatures.

Benefits

  • Improved signal quality: Enhances the clarity and reliability of wireless communications.
  • Reduced interference: Minimizes unwanted signals, improving system performance.
  • Increased system range: Allows for greater distances between devices.
  • Smaller device size: Enables the development of more compact wireless products.
  • Enhanced system reliability: Provides consistent performance in demanding environments.

Additional Details

The FAR-F5KB-836M50-B4EG SAW filter from Fujitsu offers excellent filtering characteristics for RF applications. It ensures unwanted signals are removed, allowing the desired frequencies to pass with minimal loss.

SAW filters are essential components in modern wireless devices. They select desired signals and eliminate unwanted noise. This leads to enhanced signal quality and reliable wireless communication.

You May Also Be Interested in

Atmel
2-Wire Serial EEPROM
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess