EN
  • EN
  • DE

FMV30N60S1HF

Part No FMV30N60S1HF
Manufacturer Fujitsu Electronics America, Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823417-FMV30N60S1HF
Ultra Librarian 3D Model Ultra Librarian FMV30N60S1HF CAD Model

Description

The FMV30N60S1HF is a 600V N-channel MOSFET from Fujitsu Electronics America, Inc., designed for high-efficiency switching applications. This MOSFET is part of their Super Junction MOSFET series, known for low on-resistance (RDS(on)) and fast switching speeds. It's suited for use in power supplies, motor control, and other power electronic circuits.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Lighting Ballasts
  • Inverters

Features

  • 600V Drain-Source Voltage (VDS): High voltage rating suitable for various high-voltage applications.
  • Low On-Resistance (RDS(on)): Reduces conduction losses, improving overall efficiency.
  • Fast Switching Speed: Minimizes switching losses, enabling higher frequency operation.
  • Avalanche Capability: Provides robustness against voltage spikes and overvoltage conditions.
  • RoHS Compliant: Complies with environmental regulations, ensuring eco-friendly operation.
  • Halogen-Free: Reduces the environmental impact of the component.

Benefits

  • High Efficiency: Low on-resistance and fast switching speeds minimize power losses, resulting in higher efficiency.
  • Improved Thermal Performance: Reduced power dissipation leads to lower operating temperatures and improved reliability.
  • Simplified Design: The high voltage rating and avalanche capability simplify circuit design and improve robustness.
  • Compact Footprint: Allows for space-saving integration into various systems.
  • Enhanced Reliability: Designed for demanding applications requiring stable and reliable operation.
  • Environmentally Friendly: RoHS compliant and halogen-free, contributing to a greener product.

Additional Details

The FMV30N60S1HF is typically packaged in a TO-220F package, which provides good thermal conductivity and ease of mounting. The gate threshold voltage (VGS(th)) and total gate charge (Qg) are important parameters to consider for proper gate drive design. The device's body diode also exhibits fast recovery characteristics, contributing to overall efficiency. It's critical to consult the manufacturer's datasheet for precise operating parameters, thermal characteristics, and application guidelines.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess