EN
  • EN
  • DE

FUJITSU A3C40101974 - Fujitsu Primergy HDD Caddy 2.5in RX200/RX300

Part No FUJITSU A3C40101974 - Fujitsu Primergy HDD Caddy 2.5in RX200/RX300
Manufacturer Fujitsu Electronics America, Inc.
Catalog Spare Parts
Description Fujitsu Primergy HDD Caddy 2.5in RX200/RX300
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1404238-FUJITSU A3C40101974 - Fujitsu Primergy HDD Caddy 2.5in RX200/RX300
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU A3C40101974 - Fujitsu Primergy HDD Caddy 2.5in RX200/RX300 CAD Model

Description

The FUJITSU A3C40101974 is a hard disk drive (HDD) caddy designed specifically for use with Fujitsu Primergy RX200 and RX300 server models. This product enables seamless integration of 2.5-inch HDDs or solid-state drives (SSDs) into Fujitsu's server platforms, enhancing storage flexibility and capacity. The caddy is crafted from high-quality materials, ensuring durability and reliable performance in demanding server environments. It features a tool-less design for quick and easy installation, allowing system administrators and IT professionals to upgrade storage configurations with minimal downtime. This HDD caddy is an essential component for businesses that require scalable storage solutions, supporting both high-performance SSDs for fast data access and high-capacity HDDs for bulk storage applications. Its compatibility with the Primergy RX200 and RX300 series ensures that users can take advantage of Fujitsu's advanced server technology while maintaining the flexibility to meet evolving storage needs. The A3C40101974 HDD Caddy is designed to meet the rigorous standards of enterprise computing, providing a secure and reliable mounting solution that helps maximize system uptime and data availability.

You May Also Be Interested in

HP
Hewlett Packard Enterprise BLc7000 Onboard Administrator Option. Weight: 1.81 kgHP Onboard Administrator for BladeSystem delivers unmatched Blade enclosure power and remote management capability, now with KVM capability.
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
HP Drive Blank for G4 Servers/MSA
Need more? Email Us
HP
HP G5-G7 SFF Hard drive Blank
Need more? Email Us
HP
HP VRM Module for DL585 G5/G6
Need more? Email Us
HP
HP Storageworks M5314B E.M.U. Module
Need more? Email Us
HP
Hewlett Packard Enterprise 755985-B21The HPE Synergy 12Gb SAS Connection Module connects Synergy Compute Modules to in-frame storage resources
Need more? Email Us
HP
Hewlett Packard Enterprise 2GB PC2-7200
Need more? Email Us
HP
Low Profile Bracket for 593722-B21
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess