EN
  • EN
  • DE

FUJITSU A3C40210508 - PCIE backplane 1U 6x4 NVME

Part No FUJITSU A3C40210508 - PCIE backplane 1U 6x4 NVME
Manufacturer Fujitsu Electronics America, Inc.
Catalog Spare Parts
Description FUJITSU A3C40210508 - PCIE backplane 1U 6x4 NVME
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1404351-FUJITSU A3C40210508 - PCIE backplane 1U 6x4 NVME
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU A3C40210508 - PCIE backplane 1U 6x4 NVME CAD Model

Description

The FUJITSU A3C40210508 PCI-E backplane is designed to optimize the performance and scalability of storage solutions in 1U server systems. This cutting-edge backplane supports up to six NVMe drives, allowing for high-speed data transfer rates and quick access times. It is an essential component for businesses looking to leverage the power of NVMe technology, which is known for its ability to significantly enhance server responsiveness and handle intensive data workloads effortlessly. Constructed with precision, this backplane offers seamless integration with 1U servers, providing a robust platform for data-intensive applications in fields such as finance, data analytics, and cloud services. The design facilitates efficient heat dissipation, ensuring the optimal performance of NVMe drives under continuous operation. By incorporating the FUJITSU A3C40210508 PCI-E backplane into their systems, businesses can achieve high levels of data throughput and scalability, making it a cornerstone for building next-generation data centers.

You May Also Be Interested in

HP
HP Ear Kit for MSA 2050
Need more? Email Us
HP
HP Server Backplane Power Cable
Need more? Email Us
HP
HP DL380 G6 3 Slot PCI-E Riser KitHP ProLiant Server Family Riser Cards
Need more? Email Us
HP
Low Profile Bracket for P9D93A
Need more? Email Us
HP
HP G5-G7 SFF Hard drive Blank
Need more? Email Us
HP
HP Airflow Baffle for DL380 G7
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
HP 3820c Controller Board for Synergy G9
Need more? Email Us
HP
NetApp LFF HDD Blank
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess