EN
  • EN
  • DE

CISCO MEM-4300-4G - 4G DRAM (1 DIMM) for Cisco ISR 4300 Spare

Part No CISCO MEM-4300-4G - 4G DRAM (1 DIMM) for Cisco ISR 4300 Spare
Manufacturer CISCO
Catalog IT infrastructure Memory
Description Cisco MEM-4300-4G. Quantity per pack: 1 pc(s)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1386558-CISCO MEM-4300-4G - 4G DRAM (1 DIMM) for Cisco ISR 4300 Spare
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO MEM-4300-4G - 4G DRAM (1 DIMM) for Cisco ISR 4300 Spare CAD Model

Description

The CISCO MEM-4300-4G is a crucial component designed specifically for enhancing the performance of Cisco ISR 4300 series routers. This single DIMM module expands the router's memory by 4GB, allowing for smoother operation and the ability to handle more simultaneous connections and data-intensive applications. DRAM, or Dynamic Random-Access Memory, is essential for routers as it temporarily stores data and instructions that the CPU needs in real-time, thus speeding up the router's performance and responsiveness. The MEM-4300-4G module is engineered to meet Cisco's high-quality standards, ensuring reliability and compatibility straight out of the box. Installation is straightforward, making it an ideal spare or upgrade for maintaining or enhancing network infrastructure.

You May Also Be Interested in

Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess