EN
  • EN
  • DE

FUJITSU C26361-K1480-Z15 - Front Panel on QRL

Part No FUJITSU C26361-K1480-Z15 - Front Panel on QRL
Manufacturer Fujitsu Electronics America, Inc.
Catalog Spare Parts
Description FUJITSU C26361-K1480-Z15 - Front Panel on QRL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1404370-FUJITSU C26361-K1480-Z15 - Front Panel on QRL
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU C26361-K1480-Z15 - Front Panel on QRL CAD Model

Description

The FUJITSU C26361-K1480-Z15 Front Panel on QRL is a meticulously designed component crafted to enhance the functionality and accessibility of FUJITSU server systems. This front panel is part of FUJITSU's Quick Release Latch (QRL) system, aimed at providing a user-friendly interface for accessing and managing the server's key functions and indicators without opening the entire server enclosure. Its primary function is to streamline operations and maintenance, making server management effortless and more efficient. Featuring an array of LED indicators and buttons, this front panel offers immediate access to essential server information, including power status, system alerts, and network activity. These indicators are invaluable for IT professionals and system administrators, allowing for quick diagnostics and monitoring of the server's health and performance at a glance. The inclusion of system reset and power on/off buttons on the panel further enhances its utility by enabling direct control over the server's operational state. The integration of the QRL system signifies a step forward in server hardware design, emphasizing ease of use and quick access. The front panel's quick release mechanism ensures that it can be easily installed or detached, facilitating rapid access for maintenance, upgrades, or troubleshooting. This feature is particularly beneficial in high-density server environments, where space and time are at a premium. Constructed with durability and reliability in mind, the FUJITSU C26361-K1480-Z15 Front Panel on QRL is built to withstand the rigors of continuous operation in demanding data center environments. Its compatibility with a range of FUJITSU server models ensures that it can be integrated into existing infrastructure seamlessly, providing an immediate boost to operational efficiency and server management. For organizations looking to maximize their server uptime and streamline maintenance procedures, this front panel is an indispensable addition to their server hardware setup.

You May Also Be Interested in

HP
HP Server Backplane Power Cable
Need more? Email Us
HP
HP Storageworks M5314B E.M.U. Module
Need more? Email Us
HP
HP Secondary CPU/Memory Upgrade Kit for DL585 G7
Need more? Email Us
HP
HP 8SFF Hard drive Cage for DL380 G6/G7
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
HP SAS Controller Board for D2600/D2700 Enclosure
Need more? Email Us
HP
HP DL380 G6 3 Slot PCI-E Riser KitHP ProLiant Server Family Riser Cards
Need more? Email Us
HP
HP 3820c Controller Board for Synergy G9
Need more? Email Us
HP
NetApp LFF HDD Blank
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess