EN
  • EN
  • DE

FUJITSU CA32562-Y043 - Fujitsu Eternus DX S3/S4/S5 2.5in caddy

Part No FUJITSU CA32562-Y043 - Fujitsu Eternus DX S3/S4/S5 2.5in caddy
Manufacturer Fujitsu Electronics America, Inc.
Catalog Spare Parts
Description Fujitsu Eternus DX S3/S4/S5 2.5in caddy
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1404325-FUJITSU CA32562-Y043 - Fujitsu Eternus DX S3/S4/S5 2.5in caddy
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU CA32562-Y043 - Fujitsu Eternus DX S3/S4/S5 2.5in caddy CAD Model

Description

The FUJITSU CA32562-Y043 Eternus DX S3/S4/S5 2.5in caddy is an essential component designed to facilitate the secure mounting and easy swapping of 2.5-inch hard disk drives (HDD) or solid-state drives (SSD) in Fujitsu's Eternus DX S3/S4/S5 storage systems. This caddy is engineered with precision to ensure compatibility with the Eternus storage arrays, providing a reliable foundation for high-capacity and high-performance storage solutions. Crafted from durable materials, it offers robust protection for the drives, ensuring data integrity and operational reliability. The caddy's design features intuitive handling, making drive installation and removal a straightforward process, thereby enhancing the system's maintenance and upgrade capabilities. This product exemplifies Fujitsu's approach to delivering comprehensive storage solutions that combine ease of use with advanced technology, catering to the evolving needs of businesses in data management and protection.

You May Also Be Interested in

HP
Simplivity Omnicube Server Accelerator
Need more? Email Us
HP
Hewlett Packard Enterprise 755985-B21The HPE Synergy 12Gb SAS Connection Module connects Synergy Compute Modules to in-frame storage resources
Need more? Email Us
HP
HP Ear Kit for MSA 2050
Need more? Email Us
HP
HP 1GB Cache Module for G5-G7 servers
Need more? Email Us
HP
HP Drive Blank for G4 Servers/MSA
Need more? Email Us
HP
HP 3820c Controller Board for Synergy G9
Need more? Email Us
HP
HP G5-G7 SFF Hard drive Blank
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
HP Airflow Baffle for DL380 G7
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess