EN
  • EN
  • DE

FUJITSU CA32562-Y053 - DX S3/S4/S5 3.5inch caddy

Part No FUJITSU CA32562-Y053 - DX S3/S4/S5 3.5inch caddy
Manufacturer Fujitsu Electronics America, Inc.
Catalog Spare Parts
Description DX S3/S4/S5 3.5inch caddy
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1404344-FUJITSU CA32562-Y053 - DX S3/S4/S5 3.5inch caddy
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU CA32562-Y053 - DX S3/S4/S5 3.5inch caddy CAD Model

Description

The FUJITSU CA32562-Y053 is a specially designed DX S3/S4/S5 3.5-inch caddy, tailored to meet the needs of users requiring a reliable and easy-to-use solution for mounting 3.5-inch hard drives in FUJITSU's DX S3, S4, and S5 series storage systems. This caddy provides a secure and stable environment for hard drives, ensuring optimal performance and protection of valuable data. It features a convenient handle for easy insertion and removal of the drive, facilitating quick upgrades and maintenance without tools. The durable construction of the caddy ensures it can withstand the rigors of continuous use, making it a durable option for businesses that operate around the clock. Its compatibility with DX S3, S4, and S5 series storage systems makes it an essential component for expanding storage capacity or replacing existing drives. Overall, the FUJITSU CA32562-Y053 3.5-inch caddy is an ideal choice for professionals looking to enhance the storage capabilities of their FUJITSU storage systems efficiently and reliably.

You May Also Be Interested in

HP
HP 3LFF Rear Drive Cage + Backplane for DL380 G9
Need more? Email Us
HP
HP 8SFF Hard drive Cage for DL380 G6/G7
Need more? Email Us
HP
Hewlett Packard Enterprise 755985-B21The HPE Synergy 12Gb SAS Connection Module connects Synergy Compute Modules to in-frame storage resources
Need more? Email Us
HP
HP G5-G7 SFF Hard drive Blank
Need more? Email Us
HP
HP 785GB ioDrive Accelerator Card
Need more? Email Us
HP
High profile bracket for 665249-B21
Need more? Email Us
HP
HP Airflow Baffle for DL380 G7
Need more? Email Us
HP
HP Server Backplane Power Cable
Need more? Email Us
HP
Low Profile Bracket for 593722-B21
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess