EN
  • EN
  • DE

FUJITSU CD8069504194501 - Intel Gold 6254 3.10GHz 18C 24.75M 200W

Part No FUJITSU CD8069504194501 - Intel Gold 6254 3.10GHz 18C 24.75M 200W
Manufacturer Fujitsu Electronics America, Inc.
Catalog CPU
Description Intel Gold 6254 3.10GHz 18C 24.75M 200W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1401918-FUJITSU CD8069504194501 - Intel Gold 6254 3.10GHz 18C 24.75M 200W
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU CD8069504194501 - Intel Gold 6254 3.10GHz 18C 24.75M 200W CAD Model

Description

The FUJITSU CD8069504194501 is equipped with the Intel Xeon Gold 6254 processor, a high-performance CPU designed for demanding data center and enterprise applications. This processor features an impressive 3.10 GHz base frequency, scaling up performance to meet the needs of compute-intensive tasks. It boasts 18 cores and 36 threads, offering substantial parallel computing power to handle multiple tasks simultaneously. With 24.75 MB of Intel SmartCache, it significantly reduces latency when accessing frequently used data, enhancing application responsiveness. The Xeon Gold 6254 has a TDP (Thermal Design Power) of 200W, indicative of its high performance and power efficiency ratio. It supports DDR4 memory at higher speeds, allowing for faster data retrieval and processing, which is crucial for memory-bound applications. This processor supports Intel Deep Learning Boost (Intel DL Boost), providing accelerated AI inference capabilities, making it ideal for AI workloads, including machine learning and deep learning tasks. Furthermore, it features Intel Turbo Boost Technology 2.0, dynamically increasing the processor's frequency to improve performance based on the workload. It also includes Intel Hyper-Threading Technology, enabling each core to handle two threads, which improves multitasking and enhances workload processing efficiency. The Intel Xeon Gold 6254 is engineered for scalability, supporting up to 4-socket configurations, enabling businesses to scale their computing resources according to their needs. This makes the FUJITSU CD8069504194501 processor module an excellent choice for enterprises that require high throughput, low latency, and advanced AI capabilities in their computing environment.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26898-B1005-V1 - FUJITSU HEATSINK
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess