EN
  • EN
  • DE

FUJITSU D3264-A11 - Riser Card 1x 16 for D3289

Part No FUJITSU D3264-A11 - Riser Card 1x 16 for D3289
Manufacturer Fujitsu Electronics America, Inc.
Catalog IT infrastructure Accessories
Description Riser Card 1x 16 for D3289
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1401186-FUJITSU D3264-A11 - Riser Card 1x 16 for D3289
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU D3264-A11 - Riser Card 1x 16 for D3289 CAD Model

Description

The FUJITSU D3264-A11 riser card is specifically designed to expand the input/output capabilities of the Fujitsu D3289 motherboard by adding an additional PCIe x16 slot. This expansion is crucial for users looking to enhance their system's graphical capabilities or to add specialized cards such as network or storage controllers that require more bandwidth. It is built to the highest specifications and quality standards of Fujitsu, ensuring compatibility and reliability. The installation of this riser card opens up new possibilities for system configurations, allowing for tailored solutions that meet the specific needs of users, whether in a professional workstation setting or in high-performance computing applications. The D3264-A11 riser card is an excellent choice for upgrading your system's expansion potential, carefully engineered to provide stability and high performance while maintaining the integrity of the motherboard’s capabilities.

You May Also Be Interested in

EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
VNXe 3200 2U Server Front Bezel
Need more? Email Us
EMC
EMC VNX5300 2U Bezel
Need more? Email Us
EMC
Data Domain NVRAM BBU V1 DD4200, DD4500, DD7200
Need more? Email Us
EMC
EMC FRONTBEZEL EMC2 CX3
Need more? Email Us
EMC
EMC Tray for VNX 3.5" HDD
Need more? Email Us
EMC
EMC Brocade ears for switch w/4screws:
Need more? Email Us
EMC
EMC VNX SPS Front Bezel With Lock
Need more? Email Us
EMC
EMC VNX5300 3U Front Bezel
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess