EN
  • EN
  • DE

FUJITSU D3265-A12 - Fujitsu D3265-A12 DP 10Gbps DLoM SFP+ CNA

Part No FUJITSU D3265-A12 - Fujitsu D3265-A12 DP 10Gbps DLoM SFP+ CNA
Manufacturer Fujitsu Electronics America, Inc.
Catalog Network Cards
Description Fujitsu D3265-A12 DP 10Gbps DLoM SFP+ CNA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1403854-FUJITSU D3265-A12 - Fujitsu D3265-A12 DP 10Gbps DLoM SFP+ CNA
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU D3265-A12 - Fujitsu D3265-A12 DP 10Gbps DLoM SFP+ CNA CAD Model

Description

The FUJITSU D3265-A12 is an advanced dual port 10Gbps Direct Attach LAN on Motherboard (DLoM) Solution for SFP+ Converged Network Adapters (CNAs) that provides high-speed data transmission for server systems. Designed to enhance data center efficiency and optimize server connectivity, this high-performance adapter allows for accelerated data processing and improved network management. Supporting the SFP+ interface, it offers flexibility in connectivity options, enabling direct attach copper cables or fiber optic connections. The D3265-A12 supports various network virtualization technologies, including VMware NetQueue and Microsoft VMQ, to enhance VM networking performance. Its compatibility with iSCSI and FCoE provides an affordable solution for transitioning into 10Gb Ethernet with storage over Ethernet capabilities without sacrificing performance. With its focus on reliability and efficiency, this CNA is an excellent choice for enterprise data centers looking to upgrade their network infrastructure.

You May Also Be Interested in

HP
Hewlett Packard Enterprise JG535A
Need more? Email Us
HP
HPE Ethernet 1Gb 2-port 361T
Need more? Email Us
HP
HP 331T 1Gb 4-Port PCI Ethernet Adapter (HP)
Need more? Email Us
HP
HP FC2142SR 4GB 1-Port FC HBA
Need more? Email Us
HP
HP 6820C 25/50Gb CNA for Synergy 480 G10
Need more? Email Us
HP
HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Need more? Email Us
HP
HP 12500 48-port Gig-T LEC Module
Need more? Email Us
HP
HP FlexNetwork 5500/5120 2-port 10GbE SFP+
Need more? Email Us
HP
HP 5400R ZL2 Managment Module
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess