EN
  • EN
  • DE

FUJITSU DX100S4-DE-SFF - DX100 S4 Drive Encl 2.5in w/ 2x IO Mod. / 2x PSU

Part No FUJITSU DX100S4-DE-SFF - DX100 S4 Drive Encl 2.5in w/ 2x IO Mod. / 2x PSU
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description DX100 S4 Drive Encl 2.5in w/ 2x IO Mod. / 2x PSU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1404512-FUJITSU DX100S4-DE-SFF - DX100 S4 Drive Encl 2.5in w/ 2x IO Mod. / 2x PSU
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU DX100S4-DE-SFF - DX100 S4 Drive Encl 2.5in w/ 2x IO Mod. / 2x PSU CAD Model

Description

The FUJITSU DX100S4-DE-SFF is a drive enclosure tailored for the DX100 S4 storage series, accommodating 2.5-inch drives and featuring two I/O modules and two power supply units (PSUs). This compact and efficient storage solution is designed for businesses requiring high-performance and reliable storage systems. The two I/O modules ensure uninterrupted data access and connectivity, allowing for a highly available storage environment suitable for critical business applications. Redundant PSUs enhance the system's reliability, safeguarding against potential power failures and ensuring continuous operation. This enclosure supports a range of storage applications, from virtual environments and cloud storage to high-speed databases and business analytics. Its scalability and performance make it an ideal choice for small to medium-sized enterprises looking to optimize their storage infrastructure for efficiency and growth.

You May Also Be Interested in

Dell
PowerVault 124T Frontloader
Need more? Email Us
Dell
Equallogic PS6110XV 24x3.5 CTO
Need more? Email Us
Dell
Compellent SC460 60x3.5 2xController 2xPSU
Need more? Email Us
Dell
Compellent SC8000
Need more? Email Us
Dell
Equallogic PS6510 48x3.5 CTO
Need more? Email Us
Dell
Equallogic PS4100X 24x2.5 CTO
Need more? Email Us
Dell
Compellent SC4020 24x2.5 2x10GB ISCSI Controller 2xPSU
Need more? Email Us
Dell
EqualLogic PS6210XV 24x3.5 CTO
Need more? Email Us
Dell
PowerVault MD3420 24x2.5 2x4GB Cache controllers 2x PSU
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess