EN
  • EN
  • DE

FUJITSU DX200S4-DE-SFF - DX200 S4 Drive Encl 2.5in w/ 2x IO Mod. / 2x PSU

Part No FUJITSU DX200S4-DE-SFF - DX200 S4 Drive Encl 2.5in w/ 2x IO Mod. / 2x PSU
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description DX200 S4 Drive Encl 2.5in w/ 2x IO Mod. / 2x PSU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1404554-FUJITSU DX200S4-DE-SFF - DX200 S4 Drive Encl 2.5in w/ 2x IO Mod. / 2x PSU
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU DX200S4-DE-SFF - DX200 S4 Drive Encl 2.5in w/ 2x IO Mod. / 2x PSU CAD Model

Description

With the FUJITSU DX200S4-DE-SFF - DX200 S4 Drive Enclosure, Fujitsu introduces an advanced storage solution capable of supporting 2.5-inch drives, equipped with dual I/O Modules and dual Power Supply Units. This enclosure is designed for businesses that require not only high-density storage solutions but also a high degree of reliability and data availability. The integration of two I/O Modules ensures enhanced data transfer speeds and connectivity options, facilitating seamless integration into various IT environments. Additionally, the presence of two PSUs guarantees a higher level of redundancy, crucial for maintaining uninterrupted operations and safeguarding against potential power supply failures. This drive enclosure's design focuses on providing a scalable and efficient storage solution, making it an excellent choice for enterprise-level data management tasks requiring robust performance and expandability. The DX200 S4 series stands out for its ability to meet the stringent demands of modern data centers, offering a blend of capacity, performance, and reliability.

You May Also Be Interested in

Dell
EqualLogic PS6210XV 24x3.5 CTO
Need more? Email Us
Dell
PowerVault MD3420 24x2.5 2x4GB Cache controllers 2x PSU
Need more? Email Us
Dell
Compellent SCV3020 30x2.5 2x16GB FC Controller
Need more? Email Us
Dell
Equallogic PS5000E 16x3.5 CTO
Need more? Email Us
Dell
PowerVault 124T Frontloader
Need more? Email Us
Dell
Equallogic PS4100X 24x2.5 CTO
Need more? Email Us
Dell
Compellent SCv2020 24x2.5 CTO
Need more? Email Us
Dell
Compellent SC460 60x3.5 2xController 2xPSU
Need more? Email Us
Dell
SCV3020 30x2.5 2x10GB ISCSI Controller 2xPSU
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess