EN
  • EN
  • DE

FUJITSU FTS:ET252CU - Eternus AF250 S2 Base Enclosure 2.5in w/ 2x controller / PSU

Part No FUJITSU FTS:ET252CU - Eternus AF250 S2 Base Enclosure 2.5in w/ 2x controller / PSU
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description Eternus AF250 S2 Base Enclosure 2.5in w/ 2x controller / PSU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1404562-FUJITSU FTS:ET252CU - Eternus AF250 S2 Base Enclosure 2.5in w/ 2x controller / PSU
Ultra Librarian 3D Model Ultra Librarian FUJITSU FTS:ET252CU - Eternus AF250 S2 Base Enclosure 2.5in w/ 2x controller / PSU CAD Model

Description

The FUJITSU FTS:ET252CU Eternus AF250 S2 Base Enclosure is a premium storage solution engineered for businesses demanding high speed, reliability, and scalability. This 2.5-inch base enclosure is equipped with two controllers and power supply units (PSUs), delivering unparalleled performance and redundancy for mission-critical applications. As part of the FUJITSU ETERNUS AF series, it is designed for all-flash storage arrays, providing lightning-fast data access, high throughput, and low latency. The AF250 S2 Base Enclosure is ideal for enterprises with intensive data workloads, such as databases, analytics, and virtualization. It offers advanced data protection features, including snapshot and replication capabilities, ensuring business continuity and data integrity. The system's modular design allows for easy expansion and maintenance, while its energy-efficient architecture reduces operational costs. With the FUJITSU FTS:ET252CU Eternus AF250 S2 Base Enclosure, businesses can achieve superior performance and reliability, facilitating accelerated innovation and growth.

You May Also Be Interested in

Dell
PowerVault MD1200 12x1TB SAS 7.2K HDD 12TB
Need more? Email Us
Dell
Chassis for PowerVault MD3460
Need more? Email Us
Dell
Compellent SC8000
Need more? Email Us
Dell
Compellent SC280 84x3.5 2xController 2xPSU
Need more? Email Us
Dell
Equallogic PS6110XV 24x3.5 CTO
Need more? Email Us
Dell
PowerVault MD3420 24x2.5 CTO
Need more? Email Us
Dell
Compellent SC4020 24x2.5 2x8GB FC Controller 2xPSU
Need more? Email Us
Dell
PowerVault MD3420 24x2.5 2x4GB Cache controllers 2x PSU
Need more? Email Us
Dell
Equallogic PS5000E 16x3.5 CTO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess