EN
  • EN
  • DE

FUJITSU FUJ:CA05967-1651 - DX S3 AC PSU for 2.5in & 3.5in

Part No FUJITSU FUJ:CA05967-1651 - DX S3 AC PSU for 2.5in & 3.5in
Manufacturer Fujitsu Electronics America, Inc.
Catalog Power Supply Units
Description DX S3 AC PSU for 2.5in & 3.5in
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1403931-FUJITSU FUJ:CA05967-1651 - DX S3 AC PSU for 2.5in & 3.5in
Ultra Librarian 3D Model Ultra Librarian FUJITSU FUJ:CA05967-1651 - DX S3 AC PSU for 2.5in & 3.5in CAD Model

Description

The FUJITSU FUJ:CA05967-1651 AC Power Supply Unit is an integral component designed for the Fujitsu DX S3 series storage systems, compatible with both 2.5 inch and 3.5 inch drives. This PSU ensures that your storage systems receive a steady and dependable power supply, crucial for maintaining data integrity and system uptime. Tailored specifically to the operational requirements of the DX S3 storage arrays, this PSU is a cornerstone of reliability, offering a safeguard against power interruptions and fluctuations. The PSU is crafted with durability in mind, capable of enduring the continuous operations typical in data storage environments. It features comprehensive protective measures to combat electrical instabilities, including over-voltage, under-voltage, and surge protections. The design focuses on user-friendly installation and maintenance, with quick-swap capabilities that minimize system downtime during replacement. Energy efficiency is another pivotal feature, aiding organizations in reducing electricity consumption and operational expenses. The FUJITSU FUJ:CA05967-1651 is a standout power supply unit for businesses utilizing Fujitsu DX S3 storage systems, offering a blend of reliability, efficiency, and ease of use.

You May Also Be Interested in

CISCO
1520 Series Power Injector
Need more? Email Us
CISCO
Cisco PWR-C49-300AC
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
Cisco 3845 CA Power Supply 300W
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us
CISCO
Cisco Catalyst 1300w Power Supply Unit
Need more? Email Us
CISCO
Power 12V 5A 5.5x2.5mm AC Power Adapter Charger
Need more? Email Us
CISCO
300W HP Mellanox IB FDR 36P Switch Rear to front
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess