EN
  • EN
  • DE

FUJITSU S26361-F3697-E616 - 16GB 2Rx4 PC3L-12800R DDR3-1600MHz

Part No FUJITSU S26361-F3697-E616 - 16GB 2Rx4 PC3L-12800R DDR3-1600MHz
Manufacturer Fujitsu Electronics America, Inc.
Catalog IT infrastructure Memory
Description Fujitsu 16GB DDR3 1600MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1403753-FUJITSU S26361-F3697-E616 - 16GB 2Rx4 PC3L-12800R DDR3-1600MHz
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-F3697-E616 - 16GB 2Rx4 PC3L-12800R DDR3-1600MHz CAD Model

Description

The FUJITSU S26361-F3697-E616 is a high-capacity, 16GB DDR3 Low Voltage Registered DIMM designed for use in server and workstation environments that demand high levels of performance and reliability. Operating at a speed of 1600MHz with a PC3L-12800R specification, this memory module offers excellent bandwidth and throughput, enabling systems to handle large datasets and complex calculations more efficiently. The 2Rx4 configuration indicates a dual-rank layout with four memory banks, which delivers a balanced performance by spreading the load more evenly across the memory module. One of the key features of this module is its low voltage design, operating at just 1.35V compared to the standard 1.5V for DDR3 memory. This reduction in power consumption not only lowers energy costs but also helps in reducing the heat generated, contributing to a more stable computing environment and extending the lifespan of the memory module and system components. Incorporating ECC (Error-Correcting Code) functionality, the FUJITSU S26361-F3697-E616 ensures data integrity by detecting and correcting any bit errors in real time, a critical feature for servers and workstations running mission-critical applications. As a Registered DIMM, it also includes a register between the DRAM modules and the system's memory controller, which helps in stabilizing the operation of the memory module by buffering the electrical signals, allowing for the use of more memory modules in a system without degrading signal integrity. This makes it an ideal solution for upgrading the memory capacity and performance of enterprise servers and workstations, ensuring they can meet the demands of high-performance computing applications, virtualization, and data-intensive tasks.

You May Also Be Interested in

Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess