EN
  • EN
  • DE

15FLZ-SM2-TB(LF)(SN)(P)-

Part No 15FLZ-SM2-TB(LF)(SN)(P)-
Manufacturer JST Sales America Inc.
Catalog Flat Flex Cables (FFC, FPC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr JST Sales America Inc.
Series FLZ
Package Tape & Reel (TR)
Flat Flex Type FFC, FPC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 15
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.079" (2.00mm)
Locking Feature Slide Lock
Cable End Type Tapered
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polyamide (PA6T), Nylon 6T
Actuator Material Polyamide (PA6T), Nylon 6T
Features Solder Retention, Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Housing Color Gray
Actuator Color Black
MSL Level 1 (Unlimited)
Win Source Part Number 1315044-15FLZ-SM2-TB(LF)(SN)(P)-
Ultra Librarian 3D Model Ultra Librarian 15FLZ-SM2-TB(LF)(SN)(P)- CAD Model

Description

The FLZ series connector from JST Sales America Inc. is a FFC, FPC (Flat Flexible) connector that has 15 positions.

  • Positions: 15
  • Pitch: 0.020 inches (0.50mm)
  • Features: Solder Retention, Zero Insertion Force (ZIF)
  • Termination: Solder
  • Contact Finish: Tin
  • Package: Tape & Reel (TR)
  • Contact Material: Phosphor Bronze
  • Voltage Rating: 50V
  • Height Above Board: 0.079 inches (2.00mm)
  • Flat Flex Type: FFC, FPC
  • Connector/Contact Type: Contacts, Top
  • FFC, FCB Thickness: 0.30mm
  • Locking Feature: Slide Lock
  • Cable End Type: Tapered
  • Housing Material: Polyamide (PA6T), Nylon 6T
  • Actuator Material: Polyamide (PA6T), Nylon 6T
  • Material Flammability Rating: UL94 V-0
  • Housing Color: Gray
  • Mounting Type: Surface Mount, Right Angle
  • Temperature Range: -25 degrees Celsius to 85 degrees Celsius
  • MSL Level: 1 (Unlimited)
  • Current Rating (Amps): 0.5A

You May Also Be Interested in

Hirose Electric Co Ltd
Lowest to $0.6722
TE Connectivity
Need more? Email Us
Hirose Electric Co Ltd
Lowest to $0.3866
Molex, LLC
CABLE FFC/FPC 12POS 1MM 2\
Need more? Email Us
Omron
Lowest to $3.1109
Hirose Electric Co Ltd
Lowest to $0.3959
Hirose Electric Co Ltd
Lowest to $0.9653
Molex, LLC
Lowest to $0.2786
Omron
Lowest to $0.5279

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess