EN
  • EN
  • DE

5035664502

Part No 5035664502
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr Molex
Series Easy-On 503566
Package Tape & Reel (TR)
Flat Flex Type FPC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 45
Pitch 0.012" (0.30mm)
Termination Solder
FFC, FCB Thickness 0.20mm
Height Above Board 0.037" (0.95mm)
Locking Feature Flip Lock
Cable End Type Tabbed
Contact Material Phosphor Bronze
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP), Glass Filled
Actuator Material Polyamide (PA), Nylon, Glass Filled
Features Solder Retention
Voltage Rating 50V
Temperature Range - Operating -40°C ~ 105°C
Material Flammability Rating UL94 V-0, UL94 HB
Current Rating (Amps) 0.2A
Housing Color White
Actuator Color Black
Mating Cycles 10
Base Product Number 503566
Other Names 503566-4502
Standard Package 36,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Win Source Part Number 1294089-5035664502
Ultra Librarian 3D Model Ultra Librarian 5035664502 CAD Model

Description

The Molex 5035664502 is a FFC/FPC connector with 45 positions and a pitch of 0.012" (0.30mm).

  • Positions: 45
  • Pitch: 0.012" (0.30mm)
  • Termination: Solder
  • Feature: Solder Retention
  • Contact Material: Phosphor Bronze
  • Contact Finish: Gold
  • Voltage Rating: 50V
  • Current Rating: 0.2A
  • Height Above Board: 0.037" (0.95mm)
  • Locking Feature: Flip Lock
  • Housing Material: Liquid Crystal Polymer (LCP)
  • Housing: Glass Filled
  • Actuator Material: Polyamide (PA), Nylon, Glass Filled
  • Housing Color: White
  • Actuator Color: Black
  • Packaging: Tape and Reel
  • Standard Package: 36,000
  • Temperature Range: -40°C to 105°C

You May Also Be Interested in

Molex, LLC
Lowest to $0.8408
Molex, LLC
Lowest to $1.5640
Molex, LLC
Lowest to $0.1872
Molex, LLC
Need more? Email Us
Omron
Lowest to $1.6817
Hirose Electric Co Ltd
Lowest to $0.9653
Wurth Electronics Inc
Lowest to $2.6391
Molex, LLC
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3007 $51.1190
410+ $0.2467 $101.1470
630+ $0.2390 $150.5700
865+ $0.2313 $200.0745
1,120+ $0.2236 $250.4320
1,500+ $0.2005 $300.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,529 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess