EN
  • EN
  • DE

525592234

Part No 525592234
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr Molex
Series Easy-On 52559
Package Tape & Reel
Flat Flex Type FFC, FPC
Mounting SMD (SMT)
Connector/Contact Type Contacts, Vertical - 1 Sided
Number of Positions 22
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.154" (3.90mm)
Locking Feature Slide Lock
Cable End Type Straight, Tapered
Contact Material Copper Alloy
Contact Finish Tin Bismuth
Housing Material Polyamide (PA), Nylon, Glass Filled
Actuator Material Polyphenylene Sulfide (PPS), Glass Filled
Features Zero Insertion Force (ZIF)
Voltage Rating 50V
Temperature Range - Operating -40°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Contact Finish Thickness 39.4µin (1.00µm)
Housing Color Natural
Actuator Color Brown
Mating Cycles 20
Base Product Number 052559
Other Names 052559-2234,0525592234,52559-2234,0052559-2234,525592234,WM14342TR,WM14342DKR,WM14342CT
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4051
Win Source Part Number 1294086-525592234
Ultra Librarian 3D Model Ultra Librarian 525592234 CAD Model

Description

The Molex Easy-On 52559 series of FFC, FPC (Flat Flexible) Connectors has 22 positions with a pitch of 0.020" (0.50mm).

  • Positions: 22
  • Pitch: 0.020" (0.50mm)
  • Feature: Zero Insertion Force (ZIF)
  • Termination: Solder
  • Contact Finish: Tin Bismuth
  • Contact Finish Thickness: 39.4µin (1.00µm)
  • Package: Tape and Reel
  • Contact Material: Copper Alloy
  • Voltage Rating: 50V
  • Height Above Board: 0.154" (3.90mm)
  • Flat Flex Type: FFC, FPC
  • Connector/Contact Type: Contacts, Vertical - 1 Sided
  • FFC, FCB Thickness: 0.30mm
  • Feature: Slide Lock
  • Housing Material: Polyamide (PA), Nylon, Glass-Filled
  • Actuator Material: Polyphenylene Sulfide (PPS), Glass-Filled
  • Material Flammability Rating: UL94 V-0
  • Housing Color: Natural
  • Mounting: SMD (SMT)
  • Standard Package: 1,000
  • Mating Cycle: 20
  • Temperature Range: -40°C ~ 85°C
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8536.69.4051
  • REACH: Unaffected

You May Also Be Interested in

Molex, LLC
Lowest to $2.6003
Molex, LLC
Lowest to $1.5640
Hirose Electric Co Ltd
Lowest to $0.9653
Molex, LLC
CABLE FFC/FPC 12POS 1MM 2\
Need more? Email Us
Omron
Lowest to $0.5385
Omron
Lowest to $0.7819
Wurth Electronics Inc
Lowest to $2.6391
Molex, LLC
Lowest to $0.1872
Hirose Electric Co Ltd
Lowest to $2.0374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess