EN
  • EN
  • DE

FUJITSU S26361-F3777-L515 - Fujitsu 8GB 2Rx8 DDR3-12800 ECC unbuffered

Part No FUJITSU S26361-F3777-L515 - Fujitsu 8GB 2Rx8 DDR3-12800 ECC unbuffered
Manufacturer Fujitsu Electronics America, Inc.
Catalog IT infrastructure Memory
Description Fujitsu 8GB PC3-12800. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, ECC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1403752-FUJITSU S26361-F3777-L515 - Fujitsu 8GB 2Rx8 DDR3-12800 ECC unbuffered
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-F3777-L515 - Fujitsu 8GB 2Rx8 DDR3-12800 ECC unbuffered CAD Model

Description

The FUJITSU S26361-F3777-L515 is an 8GB DDR3 memory module that combines high capacity with reliable performance, making it a superb choice for upgrading enterprise-level workstations and select servers. Operating at a speed of 1600MHz (PC3-12800), it ensures rapid data throughput, significantly enhancing the responsiveness and efficiency of your system. This module features a dual-rank (2Rx8) configuration which enhances performance by providing higher density and enabling better parallelism in data processing. Furthermore, the ECC (Error-Correcting Code) feature adds an important layer of data integrity, automatically identifying and correcting the most common types of internal data corruption. This is essential for critical applications and environments where data accuracy is paramount. Unlike Registered DIMMs (RDIMMs), this module is unbuffered (UDIMM), which means it does not have a register between the DRAM modules and the system’s memory controller. As a result, UDIMMs have lower latency than RDIMMs, offering faster response times for the applications that rely on them. Despite being unbuffered, the inclusion of ECC maintains the reliability required for professional and workstation environments. The FUJITSU S26361-F3777-L515 is compatible with systems that support DDR3-1600 UDIMM ECC memory. By upgrading to this high-performance memory module, users can expect their systems to handle demanding applications more smoothly, support more open applications simultaneously, and complete tasks more quickly, thereby boosting overall productivity.

You May Also Be Interested in

Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess