EN
  • EN
  • DE

FUJITSU S26361-F3874-L1 - 8GB 2PT FC82E MEZZ BX920 S2

Part No FUJITSU S26361-F3874-L1 - 8GB 2PT FC82E MEZZ BX920 S2
Manufacturer Fujitsu Electronics America, Inc.
Catalog Spare Parts
Description Fujitsu S26361-F3874-L1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1404400-FUJITSU S26361-F3874-L1 - 8GB 2PT FC82E MEZZ BX920 S2
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-F3874-L1 - 8GB 2PT FC82E MEZZ BX920 S2 CAD Model

Description

The FUJITSU S26361-F3874-L1 offers a powerful connectivity solution for the PRIMERGY BX920 S2 blade servers, featuring an 8GB, 2-port, Fibre Channel (FC) mezzanine card. This highly efficient component is designed to meet the needs of demanding data centers and enterprise-level applications, where bandwidth and reliable high-speed data transfer are critical. With two ports, it provides redundancy and high availability for network connections, ensuring continuous server operation and data accessibility. Its 8GB bandwidth capability per port significantly boosts the performance of storage networks, facilitating rapid access to stored data and smooth handling of high-volume transactions. This FC mezzanine card is an essential building block for constructing a scalable, high-performance storage area network (SAN), making it ideal for businesses looking to improve their IT infrastructure's efficiency and responsiveness.

You May Also Be Interested in

HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
HP 1GB Cache Module for G5-G7 servers
Need more? Email Us
HP
Simplivity Omnicube Server Accelerator
Need more? Email Us
HP
Low Profile Bracket for P9D93A
Need more? Email Us
HP
HPE 867982-B21. Type: Other, Compatible products: HPE Prolliant DL360 Gen10. Width: 25.4 mm, Depth: 177.8 mm, Height: 38.1 mm
Need more? Email Us
HP
HP Interconnect Blank for C7000 Blade Enclosure
Need more? Email Us
HP
HP Server Backplane Power Cable
Need more? Email Us
HP
HP 3820c Controller Board for Synergy G9
Need more? Email Us
HP
HP Storageworks M5314B E.M.U. Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess