EN
  • EN
  • DE

FUJITSU S26361-F3996-L203 - Cabling InfiniBand HCA Cable 40 Gb/s (3 m)

Part No FUJITSU S26361-F3996-L203 - Cabling InfiniBand HCA Cable 40 Gb/s (3 m)
Manufacturer Fujitsu Electronics America, Inc.
Catalog Cables
Description Fujitsu 40Gb, 4x QSFP, 3m
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1401405-FUJITSU S26361-F3996-L203 - Cabling InfiniBand HCA Cable 40 Gb/s (3 m)
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-F3996-L203 - Cabling InfiniBand HCA Cable 40 Gb/s (3 m) CAD Model

Description

The FUJITSU S26361-F3996-L203 InfiniBand HCA Cable is a high-speed data transfer cable designed for connecting InfiniBand Host Channel Adapters (HCAs) across systems and devices. With a bandwidth capacity of 40 Gb/s, this cable is engineered for superior performance in high-throughput computing and storage environments. The cable measures 3 meters in length, providing ample reach for connecting devices within a data center rack or between adjacent racks. Its construction prioritizes durability and signal integrity, featuring high-quality materials and shielding to minimize interference and maximize data fidelity over the connection. The cable supports InfiniBand's advanced features such as RDMA (Remote Direct Memory Access) and transport offloading, which are key for reducing CPU load and improving the efficiency of data transfers in cluster computing and storage networks. Compatible with a range of FUJITSU servers and storage systems, this cable is an integral component for building or expanding high-performance computing clusters, enhancing data center connectivity, and ensuring reliable, high-speed data communication.

You May Also Be Interested in

NetApp
NetApp 5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 0.5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 50M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 3M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp X6557 Cable SAS 0.5M
Need more? Email Us
NetApp
NetApp Cable Mini SAS HD / Mini SAS HD 1M
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess