EN
  • EN
  • DE

FUJITSU S26361-K1421-V300 - Fujitsu PRIMERGY BX900 S2 Blade Chassis

Part No FUJITSU S26361-K1421-V300 - Fujitsu PRIMERGY BX900 S2 Blade Chassis
Manufacturer Fujitsu Electronics America, Inc.
Catalog Server
Description Fujitsu PRIMERGY BX900 S2 Blade Chassis
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1404099-FUJITSU S26361-K1421-V300 - Fujitsu PRIMERGY BX900 S2 Blade Chassis
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-K1421-V300 - Fujitsu PRIMERGY BX900 S2 Blade Chassis CAD Model

Description

The FUJITSU PRIMERGY BX900 S2 Blade Chassis is at the heart of Fujitsu's dynamic infrastructures, offering a highly flexible and scalable blade ecosystem. This 10U chassis can hold up to 18 blade servers, providing a dense, powerful foundation for building and expanding IT systems. It supports a wide variety of blade servers, including those optimized for general-purpose workloads, high-performance computing, and virtualized environments, allowing organizations to tailor the system to their specific needs. The BX900 S2 is designed with energy efficiency in mind, featuring hot-pluggable and redundant components such as power supply units, fans, and Blade server units, which contribute to high availability and continuous operation. It also integrates network and storage connections within the chassis, simplifying cabling and reducing complexity. With the advanced ServerView management software, administrators can efficiently manage the entire chassis and its components, from initial deployment to ongoing maintenance and monitoring. The PRIMERGY BX900 S2 is ideal for data centers looking to increase their server density and efficiency while maintaining flexibility to adapt to future demands.

You May Also Be Interested in

IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
9008-22L-8CORE
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess