EN
  • EN
  • DE

FUJITSU V26808-B9150-V11 - Intel E5-2643v3 3.4GHz 6C 20M 135W

Part No FUJITSU V26808-B9150-V11 - Intel E5-2643v3 3.4GHz 6C 20M 135W
Manufacturer Fujitsu Electronics America, Inc.
Catalog CPU
Description Intel E5-2643v3 3.4GHz 6C 20M 135W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1401926-FUJITSU V26808-B9150-V11 - Intel E5-2643v3 3.4GHz 6C 20M 135W
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU V26808-B9150-V11 - Intel E5-2643v3 3.4GHz 6C 20M 135W CAD Model

Description

The FUJITSU V26808-B9150-V11 integrates the power of the Intel Xeon E5-2643v3 processor, a robust CPU engineered for professional workstations and servers. With a base clock speed of 3.4GHz, and built on Intel’s advanced 22nm technology, the E5-2643v3 is designed for superior performance and power efficiency. It features 6 cores and 12 threads, providing significant multitasking capabilities and improved processing speed for demanding applications. The 20MB of Intel Smart Cache enhances execution performance by reducing waiting time when accessing frequently used data. This CPU supports up to 768GB of DDR4 memory in a four-channel configuration, enabling high-speed access to a vast amount of data and facilitating complex computing tasks such as data analytics, 3D rendering, and scientific simulations. The 135W TDP of the processor ensures that it delivers top-tier performance while maintaining energy efficiency. The Intel QuickPath Interconnect (QPI) provides high-speed data transfer between the CPU and other components, reducing bottlenecks and improving overall system performance. The processor incorporates Intel's vPro technology, offering advanced security and management features, making it easier to manage hardware and software across networks. The FUJITSU V26808-B9150-V11 - Intel E5-2643v3 3.4GHz 6C CPU combines cutting-edge technology with power efficiency, designed to meet the needs of businesses requiring high-performance computing solutions.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26898-B1005-V1 - FUJITSU HEATSINK
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2695-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-8180M-V5, 2.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess