EN
  • EN
  • DE

JY-24H-K

Part No JY-24H-K
Manufacturer Fujitsu Electronics America, Inc.
Catalog Power Relays, Over 2 Amps
Description General Purpose Miniature PCB Electromechanical Relay SPST 6A 24VDC 2725Ohm Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 8.33 mA
Coil Power 200 mW
Coil Resistance 2.88 kΩ
Coil Type Non-Latching
Coil Voltage (DC) 24 V
Contact Current Rating 5 A
Contact Material Cadmium, Gold, Silver
Current Rating 5 A
Depth 9.8 mm
Height 12.8 mm
Length 20 mm
Max Current Rating 5 A
Maximum Operating Temperature 90 °C
Max Voltage Rating (AC) 250 V
Max Voltage Rating (DC) 150 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Contacts 1
Number of Pins 4
Operate Time 6 ms
Power Consumption 2 mW
Radiation Hardening No
RoHS Compliant
Switching Current 3 A
Termination PC Pin
Throw Configuration SPST
Voltage Rating (AC) 250 V
Voltage Rating (DC) 30 V
Weight 5 g
Win Source Part Number 1066466-JY-24H-K
Categories Power Relays,Over 2 Amps
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JY-24H-K CAD Model

Description

The Fujitsu Electronics America, Inc. Power Relay is a high-quality, reliable component designed for use in a variety of electronic devices.

  • Termination: PC Pin
  • Contact Material: Cadmium, Gold, and Silver
  • Current Rating: 5A
  • Number of Contacts: 1
  • Length: 20mm
  • Coil Resistance: 2.88kΩ
  • Coil Current: 8.33mA
  • Contact Current Rating: 5A
  • Operate Time: 6ms
  • Relay Type: Non-Latching
  • Coil Power: 200mW
  • Height: 12.8mm
  • Weight: 5g
  • Number of Pins: 4
  • Application: Power Relays Over 2 Amps
  • RoHS Compliance: RoHS-Compliant
  • Maximum Operating Temperature: 90°C
  • Minimum Operating Temperature: -40°C
  • Voltage Rating: 250V AC and 30V DC
  • Maximum Voltage Rating: 150V DC
  • Switching Current: 3A
  • Coil Voltage: 24V DC
  • Power Consumption: 2mW

You May Also Be Interested in

TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Need more? Email Us
Omron
RELAY GEN PURPOSE DPST 5A 12V
Lowest to $7.7925
TE Connectivity
KUP Series Panel Plug-in Relay | RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $51.2279
TE Connectivity
Electromechanical Relay 115VDC 6KOhm 15A SPDT Threaded Mount Voltage Relay
Lowest to $801.1493
TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941
TE Connectivity
RELAY GEN PURPOSE 3PDT 8A 110V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 400A 24V / General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 2A 5VDC 89Ohm Through Hole
Lowest to $4.9295
TE Connectivity
Electromechanical Relay 12VDC 500A SPST-NO-DM Flange Contactor Relay
Lowest to $139.7989

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess